TDK U.S.A. Corporation Ferrite Beads and Chips MMZ0603D470CT000

Description
47 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 200mA 700mOhm
Request a Quote Datasheet
Description
47 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 200mA 700mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 445-15753-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-15753-2-ND
Ferrite Beads and Chips 445-15753-2-ND
47 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 200mA 700mOhm

47 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 200mA 700mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-15753-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-15753-6-ND
Ferrite Beads and Chips 445-15753-6-ND
47 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 200mA 700mOhm

47 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 200mA 700mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-15753-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-15753-1-ND
Ferrite Beads and Chips 445-15753-1-ND
47 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 200mA 700mOhm

47 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 200mA 700mOhm

Buy Now Datasheet
47 OHM Inductor and Choke - 841-MMZ0603D470CT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
47 OHM Inductor and Choke
841-MMZ0603D470CT000
47 OHM Inductor and Choke 841-MMZ0603D470CT000
FERRITE BEAD 47 OHM 0201 1LN Product overview: MMZ0603D470CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ0603D470CT000 can be used for catalog matching and distributor lookup.

FERRITE BEAD 47 OHM 0201 1LN Product overview: MMZ0603D470CT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ0603D470CT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Ferrite Beads Inductors, Coils, and Chokes
Product Number 445-15753-2-ND 841-MMZ0603D470CT000
Product Name Ferrite Beads and Chips 47 OHM Inductor and Choke
DCR 0.7000 ohms
Rated DC Current 200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-303R3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.3 microH
DCR 0.0200 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R60M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers