TDK Corporation Ferrite Beads and Chips - MMZ0603D330ET000 MMZ0603D330ET000

Description
Manufacturer: TDK Corporation Win Source Part Number: 927606-MMZ0603D330ET 000 Series: MMZ-E Operating Temperature Range: -55°C ~ 125°C Features: Signal Line Ferrite Bead 0201 (0603 Metric) 250mA 600mOhm Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 445-172347-6, 445-172347-2, 445-172347-1
Request a Quote
Description
Manufacturer: TDK Corporation Win Source Part Number: 927606-MMZ0603D330ET 000 Series: MMZ-E Operating Temperature Range: -55°C ~ 125°C Features: Signal Line Ferrite Bead 0201 (0603 Metric) 250mA 600mOhm Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 445-172347-6, 445-172347-2, 445-172347-1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - MMZ0603D330ET000 - MMZ0603D330ET000 - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - MMZ0603D330ET000
MMZ0603D330ET000
Ferrite Beads and Chips - MMZ0603D330ET000 MMZ0603D330ET000
Manufacturer: TDK Corporation Win Source Part Number: 927606-MMZ0603D330ET 000 Series: MMZ-E Operating Temperature Range: -55°C ~ 125°C Features: Signal Line Ferrite Bead 0201 (0603 Metric) 250mA 600mOhm Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 445-172347-6, 445-172347-2, 445-172347-1

Manufacturer: TDK Corporation
Win Source Part Number: 927606-MMZ0603D330ET000
Series: MMZ-E
Operating Temperature Range: -55°C ~ 125°C
Features: Signal Line Ferrite Bead 0201 (0603 Metric) 250mA 600mOhm
Package: 0201 (0603 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: 445-172347-6, 445-172347-2, 445-172347-1

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number MMZ0603D330ET000
Product Name Ferrite Beads and Chips - MMZ0603D330ET000
Unlock Full Specs
to access all available technical data

Similar Products

SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details
Piston/Sleeve Assemblies -  - Insaco, Inc.
Specs
Material Type Alumina; Sapphire
Shape / Form Custom Shape
View Details
Ceramic Tip -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
Porous Suspended Platform -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Length 62.99 inch (1600 mm)
Width / Diameter 39.37 inch (1000 mm)
View Details