TDK-Lambda Americas Inc., High Power Division Ferrite Beads and Chips - MMZ0603D330CT000 MMZ0603D330CT000

Description
Manufacturer: TDK Corporation Win Source Part Number: 885488-MMZ0603D330CT 000 Series: MMZ Operating Temperature Range: -55°C ~ 125°C Features: 33 Ohms @ 100 MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 200mA 850mOhm Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 445-2140-1, MMZ0603D330C, 2266-MMZ0603D330CT00 0, MMZ0603D330CT, 445-2140-6, Q4590261, 445-2140-2, -MMZ0603D330C
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 885488-MMZ0603D330CT 000 Series: MMZ Operating Temperature Range: -55°C ~ 125°C Features: 33 Ohms @ 100 MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 200mA 850mOhm Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 445-2140-1, MMZ0603D330C, 2266-MMZ0603D330CT00 0, MMZ0603D330CT, 445-2140-6, Q4590261, 445-2140-2, -MMZ0603D330C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - MMZ0603D330CT000 - MMZ0603D330CT000 - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - MMZ0603D330CT000
MMZ0603D330CT000
Ferrite Beads and Chips - MMZ0603D330CT000 MMZ0603D330CT000
Manufacturer: TDK Corporation Win Source Part Number: 885488-MMZ0603D330CT 000 Series: MMZ Operating Temperature Range: -55°C ~ 125°C Features: 33 Ohms @ 100 MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 200mA 850mOhm Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 445-2140-1, MMZ0603D330C, 2266-MMZ0603D330CT00 0, MMZ0603D330CT, 445-2140-6, Q4590261, 445-2140-2, -MMZ0603D330C

Manufacturer: TDK Corporation
Win Source Part Number: 885488-MMZ0603D330CT000
Series: MMZ
Operating Temperature Range: -55°C ~ 125°C
Features: 33 Ohms @ 100 MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 200mA 850mOhm
Package: 0201 (0603 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: 445-2140-1, MMZ0603D330C, 2266-MMZ0603D330CT000, MMZ0603D330CT, 445-2140-6, Q4590261, 445-2140-2, -MMZ0603D330C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number MMZ0603D330CT000
Product Name Ferrite Beads and Chips - MMZ0603D330CT000
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Hip Joint Ball Head & Liner -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Material Type SpecialtyMaterial
Applications Biomaterial
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details
High Purity Alumina Beads and Mill Jars -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Applications HV / Electrical; Scientific Research
Performance Features High corrosion resistance to the acid and the alkali
View Details
Aluminum nitride ceramic materials -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Aluminum Nitride; SpecialtyMaterial
Shape / Form Custom Shape
Thermal Conductivity 170 W/m-K (98.22 BTU-ft/hr-ft²-F)
View Details