TDK U.S.A. Corporation Ferrite Beads and Chips MMZ0603D121CT000

Description
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 100mA 1.4Ohm
Request a Quote Datasheet
Description
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 100mA 1.4Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 445-15752-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-15752-2-ND
Ferrite Beads and Chips 445-15752-2-ND
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 100mA 1.4Ohm

120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 100mA 1.4Ohm

Buy Now Datasheet
Ferrite Beads and Chips - 445-15752-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-15752-1-ND
Ferrite Beads and Chips 445-15752-1-ND
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 100mA 1.4Ohm

120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 100mA 1.4Ohm

Buy Now Datasheet
Ferrite Beads and Chips - 445-15752-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-15752-6-ND
Ferrite Beads and Chips 445-15752-6-ND
120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 100mA 1.4Ohm

120 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 100mA 1.4Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 445-15752-2-ND
Product Name Ferrite Beads and Chips
DCR 1.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 1712-BMC2AY0220ANTR-ND - DigiKey
Specs
DCR 0.2500 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Automotive 0.59uH 4.77KOhm 7.9MHz Inductor and Choke - 71-0402DF-591XJRW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
3 suppliers
Inductor and Choke - 841-CZP2BFTTE500P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 50 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers