Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 992709-MMZ0603A331ET
Mounting: SMD (SMT)
Tolerance: 25 %
Test Frequency: 100 MHz
Core Material: Ferrite
Height: 330 µm
Categories: Ferrite Beads and Chips
Case / Package: 0201
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Min Operating Temperature: -55 °C
RMS Current (Irms): 220 mA
Series Resistance: 1 Ω
| Win Source Electronics | |
|---|---|
| Product Category | Industrial Ceramic Materials |
| Product Number | MMZ0603A331ET000 |
| Product Name | Ferrite Beads and Chips - MMZ0603A331ET000 |