TDK-Lambda Americas Inc., High Power Division Ferrite Beads and Chips MMZ0603A241ET000

Description
240 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 200mA 860mOhm
Request a Quote Datasheet
Description
240 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 200mA 860mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 445-172346-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-172346-1-ND
Ferrite Beads and Chips 445-172346-1-ND
240 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 200mA 860mOhm

240 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 200mA 860mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-172346-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-172346-2-ND
Ferrite Beads and Chips 445-172346-2-ND
240 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 200mA 860mOhm

240 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 200mA 860mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-172346-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-172346-6-ND
Ferrite Beads and Chips 445-172346-6-ND
240 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 200mA 860mOhm

240 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0201 (0603 Metric) 200mA 860mOhm

Buy Now Datasheet
240 OHM Inductor and Choke - 841-MMZ0603A241ET000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
240 OHM Inductor and Choke
841-MMZ0603A241ET000
240 OHM Inductor and Choke 841-MMZ0603A241ET000
FERRITE BEAD 240 OHM 0201 1LN Product overview: MMZ0603A241ET000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 240 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ0603A241ET000 can be used for catalog matching and distributor lookup.

FERRITE BEAD 240 OHM 0201 1LN Product overview: MMZ0603A241ET000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 240 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ0603A241ET000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 240 Ohm, 0.2A, 0603 Rohs Compliant Tdk - 66AH6539 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 240 Ohm, 0.2A, 0603 Rohs Compliant Tdk
66AH6539
Ferrite Bead, 240 Ohm, 0.2A, 0603 Rohs Compliant Tdk 66AH6539
FERRITE BEAD, 240 OHM, 0.2A, 0603 ROHS COMPLIANT: YES

FERRITE BEAD, 240 OHM, 0.2A, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads
Product Number 445-172346-1-ND 841-MMZ0603A241ET000 66AH6539
Product Name Ferrite Beads and Chips 240 OHM Inductor and Choke Ferrite Bead, 240 Ohm, 0.2A, 0603 Rohs Compliant Tdk
DCR 0.8600 ohms
Rated DC Current 200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1678510 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 55
View Details
Fixed Inductors - 1674-CL1008-2474JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details