TDK-Lambda Americas Inc., High Power Division Inductor and Choke MMZ0603A102ET000

Description
FERRITE BEAD 1K OHM 0201 1LN Product overview: MMZ0603A102ET000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ0603A102ET000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FERRITE BEAD 1K OHM 0201 1LN Product overview: MMZ0603A102ET000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ0603A102ET000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor and Choke - 841-MMZ0603A102ET000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
841-MMZ0603A102ET000
Inductor and Choke 841-MMZ0603A102ET000
FERRITE BEAD 1K OHM 0201 1LN Product overview: MMZ0603A102ET000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ0603A102ET000 can be used for catalog matching and distributor lookup.

FERRITE BEAD 1K OHM 0201 1LN Product overview: MMZ0603A102ET000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ0603A102ET000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads and Chips - 445-MMZ0603A102ET000DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ0603A102ET000DKR-ND
Ferrite Beads and Chips 445-MMZ0603A102ET000DKR-ND
FERRITE BEAD 1 KOHM 0201 1LN

FERRITE BEAD 1 KOHM 0201 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 445-MMZ0603A102ET000CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ0603A102ET000CT-ND
Ferrite Beads and Chips 445-MMZ0603A102ET000CT-ND
FERRITE BEAD 1 KOHM 0201 1LN

FERRITE BEAD 1 KOHM 0201 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 445-MMZ0603A102ET000TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-MMZ0603A102ET000TR-ND
Ferrite Beads and Chips 445-MMZ0603A102ET000TR-ND
FERRITE BEAD 1 KOHM 0201 1LN

FERRITE BEAD 1 KOHM 0201 1LN

Buy Now Datasheet
Ferrite Bead, 1Kohm, 0.13A, 0603 Rohs Compliant Tdk - 66AH6537 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 1Kohm, 0.13A, 0603 Rohs Compliant Tdk
66AH6537
Ferrite Bead, 1Kohm, 0.13A, 0603 Rohs Compliant Tdk 66AH6537
FERRITE BEAD, 1KOHM, 0.13A, 0603 ROHS COMPLIANT: YES

FERRITE BEAD, 1KOHM, 0.13A, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 841-MMZ0603A102ET000 445-MMZ0603A102ET000DKR-ND 66AH6537
Product Name Inductor and Choke Ferrite Beads and Chips Ferrite Bead, 1Kohm, 0.13A, 0603 Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer
Inductance Tolerance 25 (+/- %)
Impedance 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-1089-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 114
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1910380P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.1600 ohms
Rated DC Current 1200 milliamps
Lead Style Axial
View Details
Common Mode Chokes - 486-5725-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers