TDK Corporation Ferrite Beads and Chips - MMZ0603A102ET000 MMZ0603A102ET000

Description
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1161616-MMZ0603A102E T000 Tolerance: 25 % Test Frequency: 100 MHz Core Material: Ferrite Height: 330 µm Categories: Ferrite Beads and Chips Case / Package: 0201 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Min Operating Temperature: -55 °C RMS Current (Irms): 130 mA Series Resistance: 2.9 Ω Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1161616-MMZ0603A102E T000 Tolerance: 25 % Test Frequency: 100 MHz Core Material: Ferrite Height: 330 µm Categories: Ferrite Beads and Chips Case / Package: 0201 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Min Operating Temperature: -55 °C RMS Current (Irms): 130 mA Series Resistance: 2.9 Ω Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - MMZ0603A102ET000 - MMZ0603A102ET000 - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - MMZ0603A102ET000
MMZ0603A102ET000
Ferrite Beads and Chips - MMZ0603A102ET000 MMZ0603A102ET000
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1161616-MMZ0603A102E T000 Tolerance: 25 % Test Frequency: 100 MHz Core Material: Ferrite Height: 330 µm Categories: Ferrite Beads and Chips Case / Package: 0201 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Min Operating Temperature: -55 °C RMS Current (Irms): 130 mA Series Resistance: 2.9 Ω Max Operating Temperature: 125 °C

Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1161616-MMZ0603A102ET000
Tolerance: 25 %
Test Frequency: 100 MHz
Core Material: Ferrite
Height: 330 µm
Categories: Ferrite Beads and Chips
Case / Package: 0201
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Min Operating Temperature: -55 °C
RMS Current (Irms): 130 mA
Series Resistance: 2.9 Ω
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number MMZ0603A102ET000
Product Name Ferrite Beads and Chips - MMZ0603A102ET000
Unlock Full Specs
to access all available technical data

Similar Products

Ceramics for semiconductor packaging -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Material Type Alumina
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details
Metallized Ceramic Insulators -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type SpecialtyMaterial
Shape / Form Immersion Tube or Sheath
Applications Semiconductor packaging
View Details
Porous Ceramic Material -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Alumina
Thermal Conductivity 1 W/m-K (0.5778 BTU-ft/hr-ft²-F)
Density 1.9 to 2.1 g/cc (15.86 to 17.53 lbs/gal)
View Details