180 Ohms @ 100MHz 1 Signal Line Ferrite Bead 01005 (0402 Metric) 300mA 690mOhm
180 Ohms @ 100MHz 1 Signal Line Ferrite Bead 01005 (0402 Metric) 300mA 690mOhm
FERRITE BEAD 180 OHM 01005 1LN Product overview: MMZ0402EUC181CTF0W from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 180 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ0402EUC181CTF
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Ferrite Beads | Inductors, Coils, and Chokes |
| Product Number | 445-175133-2-ND | 841-MMZ0402EUC181CTF0W |
| Product Name | Ferrite Beads and Chips | 180 OHM Inductor and Choke |
| DCR | 0.6900 ohms | |
| Rated DC Current | 300 milliamps | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |