TDK U.S.A. Corporation Microphones MMICT4078-00-908

Description
80Hz ~ 20kHz Analog Microphone MEMS (Silicon) 1.52V ~ 3.6V (-38db ±1dB @ 136dB) Solder Pads
Request a Quote Datasheet
Description
80Hz ~ 20kHz Analog Microphone MEMS (Silicon) 1.52V ~ 3.6V (-38db ±1dB @ 136dB) Solder Pads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 1428-MMICT4078-00-908DKR-ND - DigiKey
Thief River Falls, MN, United States
80Hz ~ 20kHz Analog Microphone MEMS (Silicon) 1.52V ~ 3.6V (-38db ±1dB @ 136dB) Solder Pads

80Hz ~ 20kHz Analog Microphone MEMS (Silicon) 1.52V ~ 3.6V (-38db ±1dB @ 136dB) Solder Pads

Buy Now Datasheet
Microphones - 1428-MMICT4078-00-908TR-ND - DigiKey
Thief River Falls, MN, United States
80Hz ~ 20kHz Analog Microphone MEMS (Silicon) 1.52V ~ 3.6V (-38db ±1dB @ 136dB) Solder Pads

80Hz ~ 20kHz Analog Microphone MEMS (Silicon) 1.52V ~ 3.6V (-38db ±1dB @ 136dB) Solder Pads

Buy Now Datasheet
Audio Products-Microphones -  - Win Source Electronics
Laguna Hills, CA, United States
Audio Products-Microphones
Audio Products-Microphones
Manufacturer: TDK InvenSense Category: Audio Products-Microphones Series: MMIC Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: MEMS (Silicon) Output Type: Analog Frequency Range: 80 Hz ~ 20 kHz Sensitivity: -38db ±1dB @ 136dB Size / Dimension: 0.132" L x 0.098" W (3.35mm x 2.50mm)

Manufacturer: TDK InvenSense
Category: Audio Products-Microphones
Series: MMIC
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: MEMS (Silicon)
Output Type: Analog
Frequency Range: 80 Hz ~ 20 kHz
Sensitivity: -38db ±1dB @ 136dB
Size / Dimension: 0.132" L x 0.098" W (3.35mm x 2.50mm)

Buy Now Datasheet
MEMS Microphones - MMICT4078-00-908 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
MEMS Microphones
MMICT4078-00-908
MEMS Microphones MMICT4078-00-908
MEMS Microphones Hi Dynamic Range Mic Diff Output Lo Pwr

MEMS Microphones Hi Dynamic Range Mic Diff Output Lo Pwr

Buy Now Datasheet
Audio Products - Microphones MMICT4078-00-908
MICROPHONE MEMS ANALOG -38DB

MICROPHONE MEMS ANALOG -38DB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Microphones Microphone Chips Audio Microphones Audio Microphones
Product Number 1428-MMICT4078-00-908DKR-ND MMICT4078-00-908 MMICT4078-00-908
Product Name Microphones Audio Products-Microphones MEMS Microphones Audio Products - Microphones
Thickness / Height 0.0984 inch (2.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM67D128BV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
 - CONTACT 800T - Wharfedale Pro
Wharfedale Pro
Specs
Frequency Response 50 to 18000 Hz
SN Ratio 105 dB
View Details
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details