TDK-Lambda Americas Inc., High Power Division Fixed Inductors MLZ2012P220WT000

Description
22µH Shielded Multilayer Inductor 220mA 1.25Ohm 0805 (2012 Metric)
Request a Quote Datasheet
Description
22µH Shielded Multilayer Inductor 220mA 1.25Ohm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-15751-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15751-1-ND
Fixed Inductors 445-15751-1-ND
22µH Shielded Multilayer Inductor 220mA 1.25Ohm 0805 (2012 Metric)

22µH Shielded Multilayer Inductor 220mA 1.25Ohm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-15751-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15751-6-ND
Fixed Inductors 445-15751-6-ND
22µH Shielded Multilayer Inductor 220mA 1.25Ohm 0805 (2012 Metric)

22µH Shielded Multilayer Inductor 220mA 1.25Ohm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-15751-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15751-2-ND
Fixed Inductors 445-15751-2-ND
22µH Shielded Multilayer Inductor 220mA 1.25Ohm 0805 (2012 Metric)

22µH Shielded Multilayer Inductor 220mA 1.25Ohm 0805 (2012 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
958655-MLZ2012P220WT000
Inductors, Coils, Chokes - Fixed Inductors 958655-MLZ2012P220WT000
Win Source Part Number: 958655-MLZ2012P220WT 000 Category: Inductors, Coils, Chokes>Fixed Inductors Series: MLZ Type: Multilayer Package: Tape & Reel Shielding: Shielded Inductance: 22 µH Height - Seated (Max): 0.057" (1.45mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Package / Case: 0805 (2012 Metric) DC Resistance (DCR): 1.25Ohm Supplier Device Package: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): CB2012T220M; MLZ2012M220WT000; CBC2016T220M; CBL2012T220M; MLZ2012M220WTD25; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 220 mA Inductance Frequency - Test: 2 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: 445-15751-6,MLZ2012P 220W,445-15751-1,445 -15751-2 Current - Saturation (Isat): 100mA

Win Source Part Number: 958655-MLZ2012P220WT000
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: MLZ
Type: Multilayer
Package: Tape & Reel
Shielding: Shielded
Inductance: 22 µH
Height - Seated (Max): 0.057" (1.45mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Package / Case: 0805 (2012 Metric)
DC Resistance (DCR): 1.25Ohm
Supplier Device Package: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): CB2012T220M; MLZ2012M220WT000; CBC2016T220M; CBL2012T220M; MLZ2012M220WTD25;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 220 mA
Inductance Frequency - Test: 2 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: TDK Corporation
Other Names: 445-15751-6,MLZ2012P220W,445-15751-1,445-15751-2
Current - Saturation (Isat): 100mA

Buy Now
SMD 22UH 220MA 1.25OHM Inductor and Choke - 71-MLZ2012P220WT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 220MA 1.25OHM Inductor and Choke
71-MLZ2012P220WT000
SMD 22UH 220MA 1.25OHM Inductor and Choke 71-MLZ2012P220WT000
FIXED IND 22UH 220MA 1.25OHM SMD Product overview: MLZ2012P220WT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 220MA, 1.25OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 220MA, 1.25OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ2012P220WT000 can be used for catalog matching and distributor lookup.

FIXED IND 22UH 220MA 1.25OHM SMD Product overview: MLZ2012P220WT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 220MA, 1.25OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 220MA, 1.25OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ2012P220WT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Multilayer, 22Uh, 0.22A, 20%; Inductance Tdk - 95AC0105 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Multilayer, 22Uh, 0.22A, 20%; Inductance Tdk
95AC0105
Inductor, Multilayer, 22Uh, 0.22A, 20%; Inductance Tdk 95AC0105
INDUCTOR, MULTILAYER, 22UH, 0.22A, 20%; Inductance:22µH; DC Resistance Max:1.625ohm; Self Resonant Frequency Min:-; DC Current Rating:220mA; Inductor Case Style:0805 [2012 Metric]; Product Range:MLZ Series; Inductance Tolerance:± 20%RoHS Compliant: Yes

INDUCTOR, MULTILAYER, 22UH, 0.22A, 20%; Inductance:22µH; DC Resistance Max:1.625ohm; Self Resonant Frequency Min:-; DC Current Rating:220mA; Inductor Case Style:0805 [2012 Metric]; Product Range:MLZ Series; Inductance Tolerance:± 20%RoHS Compliant: Yes

Supplier's Site
Multilayer Inductor, 22Uh, 0.22A, 0805 Rohs Compliant Tdk - 73AJ8614 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 22Uh, 0.22A, 0805 Rohs Compliant Tdk
73AJ8614
Multilayer Inductor, 22Uh, 0.22A, 0805 Rohs Compliant Tdk 73AJ8614
MULTILAYER INDUCTOR, 22UH, 0.22A, 0805 ROHS COMPLIANT: YES

MULTILAYER INDUCTOR, 22UH, 0.22A, 0805 ROHS COMPLIANT: YES

Supplier's Site
Fixed Inductors - MLZ2012P220WT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLZ2012P220WT000
Fixed Inductors MLZ2012P220WT000
FIXED IND 22UH 220MA 1.25OHM SMD

FIXED IND 22UH 220MA 1.25OHM SMD

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
MLZ2012P220WT000
Inductors/Coils/Transformers >> Inductors (SMD) MLZ2012P220WT000
22uH ±20% 100mA 1.25Ω 0805 Inductors (SMD) ROHS

22uH ±20% 100mA 1.25Ω 0805 Inductors (SMD) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 445-15751-1-ND 958655-MLZ2012P220WT000 71-MLZ2012P220WT000 95AC0105 73AJ8614 MLZ2012P220WT000 MLZ2012P220WT000
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 22UH 220MA 1.25OHM Inductor and Choke Inductor, Multilayer, 22Uh, 0.22A, 20%; Inductance Tdk Multilayer Inductor, 22Uh, 0.22A, 0805 Rohs Compliant Tdk Fixed Inductors Inductors/Coils/Transformers >> Inductors (SMD)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Standard; Multilayer Multilayer Multilayer Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-108-432-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
High Frequency & RF Inductors - 5-2176075-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0100 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details