FIXED IND 6.8UH 550MA 250MOHM SM Product overview: MLZ2012N6R8LTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 550MA, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 550MA, 250MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ2012N6R8LTD25 can be used for catalog matching and distributor lookup.
6.8µH Shielded Multilayer Inductor 550mA 250mOhm 0805 (2012 Metric)
6.8µH Shielded Multilayer Inductor 550mA 250mOhm 0805 (2012 Metric)
6.8µH Shielded Multilayer Inductor 550mA 250mOhm 0805 (2012 Metric)
FIXED IND 6.8UH 550MA 250MOHM SM
INDUCTOR, AEC-Q200, 6.8UH, 0805 ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-MLZ2012N6R8LTD25 | 445-16384-6-ND | MLZ2012N6R8LTD25 | 69AH1407 |
| Product Name | 6.8UH 550MA 250MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors | Inductor, Aec-Q200, 6.8Uh, 0805 Rohs Compliant Tdk |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Technology | Multilayer | Multilayer | Multilayer; Multilayer | |
| Core Material | Ferrite | Ferrite | Ferrite; Ferrite | |
| Inductance Range | 6.8 microH | 6.8 microH |