TDK-Lambda Americas Inc., High Power Division Fixed Inductors - MLZ2012N6R8LT000 MLZ2012N6R8LT000

Description
Manufacturer: TDK Corporation Win Source Part Number: 1077900-MLZ2012N6R8L T000 Packaging: Reel - TR Type: Multilayer Current Rating: 550mA Inductance: 6.8μH Height - Seated (Max): 0.057" (1.45mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 110mA Frequency - Self Resonant: 60MHz Frequency - Test: 2MHz Family Name: MLZ Categories: Inductors, Coils, Chokes DC Resistance (DCR): 250 mOhm Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0805 (2012 Metric) Alternative Parts (Cross-Reference): PFL2015-682MED; PFL2015-682MEB; PFL2015-682MQB; Introduction Date: July 23, 1996 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1077900-MLZ2012N6R8L T000 Packaging: Reel - TR Type: Multilayer Current Rating: 550mA Inductance: 6.8μH Height - Seated (Max): 0.057" (1.45mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 110mA Frequency - Self Resonant: 60MHz Frequency - Test: 2MHz Family Name: MLZ Categories: Inductors, Coils, Chokes DC Resistance (DCR): 250 mOhm Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0805 (2012 Metric) Alternative Parts (Cross-Reference): PFL2015-682MED; PFL2015-682MEB; PFL2015-682MQB; Introduction Date: July 23, 1996 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - MLZ2012N6R8LT000
1077900-MLZ2012N6R8LT000
Fixed Inductors - MLZ2012N6R8LT000 1077900-MLZ2012N6R8LT000
Manufacturer: TDK Corporation Win Source Part Number: 1077900-MLZ2012N6R8L T000 Packaging: Reel - TR Type: Multilayer Current Rating: 550mA Inductance: 6.8μH Height - Seated (Max): 0.057" (1.45mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 110mA Frequency - Self Resonant: 60MHz Frequency - Test: 2MHz Family Name: MLZ Categories: Inductors, Coils, Chokes DC Resistance (DCR): 250 mOhm Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0805 (2012 Metric) Alternative Parts (Cross-Reference): PFL2015-682MED; PFL2015-682MEB; PFL2015-682MQB; Introduction Date: July 23, 1996 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient

Manufacturer: TDK Corporation
Win Source Part Number: 1077900-MLZ2012N6R8LT000
Packaging: Reel - TR
Type: Multilayer
Current Rating: 550mA
Inductance: 6.8μH
Height - Seated (Max): 0.057" (1.45mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 110mA
Frequency - Self Resonant: 60MHz
Frequency - Test: 2MHz
Family Name: MLZ
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 250 mOhm
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0805 (2012 Metric)
Alternative Parts (Cross-Reference): PFL2015-682MED; PFL2015-682MEB; PFL2015-682MQB;
Introduction Date: July 23, 1996
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Fixed Inductors - 445-6761-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6761-2-ND
Fixed Inductors 445-6761-2-ND
6.8µH Shielded Multilayer Inductor 550mA 250mOhm 0805 (2012 Metric)

6.8µH Shielded Multilayer Inductor 550mA 250mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6761-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6761-1-ND
Fixed Inductors 445-6761-1-ND
6.8µH Shielded Multilayer Inductor 550mA 250mOhm 0805 (2012 Metric)

6.8µH Shielded Multilayer Inductor 550mA 250mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6761-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6761-6-ND
Fixed Inductors 445-6761-6-ND
6.8µH Shielded Multilayer Inductor 550mA 250mOhm 0805 (2012 Metric)

6.8µH Shielded Multilayer Inductor 550mA 250mOhm 0805 (2012 Metric)

Buy Now Datasheet
6.8UH 550MA 250MOHM Inductor and Choke - 71-MLZ2012N6R8LT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.8UH 550MA 250MOHM Inductor and Choke
71-MLZ2012N6R8LT000
6.8UH 550MA 250MOHM Inductor and Choke 71-MLZ2012N6R8LT000
FIXED IND 6.8UH 550MA 250MOHM SM Product overview: MLZ2012N6R8LT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 550MA, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 550MA, 250MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ2012N6R8LT000 can be used for catalog matching and distributor lookup.

FIXED IND 6.8UH 550MA 250MOHM SM Product overview: MLZ2012N6R8LT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 550MA, 250MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 550MA, 250MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ2012N6R8LT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - MLZ2012N6R8LT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLZ2012N6R8LT000
Fixed Inductors MLZ2012N6R8LT000
FIXED IND 6.8UH 550MA 250MOHM SM

FIXED IND 6.8UH 550MA 250MOHM SM

Supplier's Site Datasheet
Surface Mount High Frequency Inductor, Mlz Series, 6.8 H, 20%, 0805 [2012 Metric], 0.25 Ohm Tdk - 45W3689 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Mlz Series, 6.8 H, 20%, 0805 [2012 Metric], 0.25 Ohm Tdk
45W3689
Surface Mount High Frequency Inductor, Mlz Series, 6.8 H, 20%, 0805 [2012 Metric], 0.25 Ohm Tdk 45W3689
Surface Mount High Frequency Inductor, MLZ Series, 6.8 H, 20%, 0805 [2012 Metric], 0.25 ohm

Surface Mount High Frequency Inductor, MLZ Series, 6.8 H, 20%, 0805 [2012 Metric], 0.25 ohm

Supplier's Site Datasheet
Surface Mount High Frequency Inductor, Mlz Series, 6.8 H, 20%, 0805 [2012 Metric], 0.25 Ohm Rohs Compliant Tdk - 55Y3322 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Mlz Series, 6.8 H, 20%, 0805 [2012 Metric], 0.25 Ohm Rohs Compliant Tdk
55Y3322
Surface Mount High Frequency Inductor, Mlz Series, 6.8 H, 20%, 0805 [2012 Metric], 0.25 Ohm Rohs Compliant Tdk 55Y3322
Surface Mount High Frequency Inductor, MLZ Series, 6.8 H, 20%, 0805 [2012 Metric], 0.25 ohm RoHS Compliant: Yes

Surface Mount High Frequency Inductor, MLZ Series, 6.8 H, 20%, 0805 [2012 Metric], 0.25 ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 6.8Uh, 20%, 0.55A, 0805; Inductance Tdk - 45AC5523 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Uh, 20%, 0.55A, 0805; Inductance Tdk
45AC5523
Inductor, 6.8Uh, 20%, 0.55A, 0805; Inductance Tdk 45AC5523
INDUCTOR, 6.8UH, 20%, 0.55A, 0805; Inductance:6.8µH; Product Range:MLZ Series; DC Current Rating:550mA; High Frequency Inductor Case:0805 [2012 Metric]; Inductor Construction:Multila yer; DC Resistance Max:0.25ohm; Inductance RoHS Compliant: Yes

INDUCTOR, 6.8UH, 20%, 0.55A, 0805; Inductance:6.8µH; Product Range:MLZ Series; DC Current Rating:550mA; High Frequency Inductor Case:0805 [2012 Metric]; Inductor Construction:Multilayer; DC Resistance Max:0.25ohm; Inductance RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
MLZ2012N6R8LT000
Inductors/Coils/Transformers >> Inductors (SMD) MLZ2012N6R8LT000
6.8uH ±20% 110mA 250mΩ 0805 Inductors (SMD) ROHS

6.8uH ±20% 110mA 250mΩ 0805 Inductors (SMD) ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 1077900-MLZ2012N6R8LT000 445-6761-2-ND 71-MLZ2012N6R8LT000 MLZ2012N6R8LT000 45W3689 55Y3322 45AC5523 MLZ2012N6R8LT000
Product Name Fixed Inductors - MLZ2012N6R8LT000 Fixed Inductors 6.8UH 550MA 250MOHM Inductor and Choke Fixed Inductors Surface Mount High Frequency Inductor, Mlz Series, 6.8 H, 20%, 0805 [2012 Metric], 0.25 Ohm Tdk Surface Mount High Frequency Inductor, Mlz Series, 6.8 H, 20%, 0805 [2012 Metric], 0.25 Ohm Rohs Compliant Tdk Inductor, 6.8Uh, 20%, 0.55A, 0805; Inductance Tdk Inductors/Coils/Transformers >> Inductors (SMD)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology
Technology Standard; Multilayer Multilayer Multilayer Multilayer; Multilayer Multilayer
Core Material Ferrite Ferrite Ferrite Ferrite; Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 200MHz 500mA 380mOhm Inductor and Choke - 71-KQ0805TTE68NJ - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 0.0680 microH
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers