TDK-Lambda Americas Inc., High Power Division Fixed Inductors - MLZ2012N4R7LT000 MLZ2012N4R7LT000

Description
Manufacturer: TDK Corporation Win Source Part Number: 1077899-MLZ2012N4R7L T000 Packaging: Reel - TR Type: Multilayer Current Rating: 600mA Inductance: 4.7μH Height - Seated (Max): 0.041" (1.05mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 130mA Frequency - Self Resonant: 70MHz Frequency - Test: 2MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 234 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0805 (2012 Metric) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1077899-MLZ2012N4R7L T000 Packaging: Reel - TR Type: Multilayer Current Rating: 600mA Inductance: 4.7μH Height - Seated (Max): 0.041" (1.05mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 130mA Frequency - Self Resonant: 70MHz Frequency - Test: 2MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 234 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0805 (2012 Metric) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - MLZ2012N4R7LT000
1077899-MLZ2012N4R7LT000
Fixed Inductors - MLZ2012N4R7LT000 1077899-MLZ2012N4R7LT000
Manufacturer: TDK Corporation Win Source Part Number: 1077899-MLZ2012N4R7L T000 Packaging: Reel - TR Type: Multilayer Current Rating: 600mA Inductance: 4.7μH Height - Seated (Max): 0.041" (1.05mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 130mA Frequency - Self Resonant: 70MHz Frequency - Test: 2MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 234 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0805 (2012 Metric) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient

Manufacturer: TDK Corporation
Win Source Part Number: 1077899-MLZ2012N4R7LT000
Packaging: Reel - TR
Type: Multilayer
Current Rating: 600mA
Inductance: 4.7μH
Height - Seated (Max): 0.041" (1.05mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 130mA
Frequency - Self Resonant: 70MHz
Frequency - Test: 2MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 234 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0805 (2012 Metric)
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
4.7UH 600MA 180MOHM Inductor and Choke - 71-MLZ2012N4R7LT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7UH 600MA 180MOHM Inductor and Choke
71-MLZ2012N4R7LT000
4.7UH 600MA 180MOHM Inductor and Choke 71-MLZ2012N4R7LT000
FIXED IND 4.7UH 600MA 180MOHM SM Product overview: MLZ2012N4R7LT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 600MA, 180MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 600MA, 180MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ2012N4R7LT000 can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 600MA 180MOHM SM Product overview: MLZ2012N4R7LT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 600MA, 180MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 600MA, 180MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ2012N4R7LT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-6760-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6760-2-ND
Fixed Inductors 445-6760-2-ND
4.7µH Shielded Multilayer Inductor 600mA 180mOhm 0805 (2012 Metric)

4.7µH Shielded Multilayer Inductor 600mA 180mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6760-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6760-1-ND
Fixed Inductors 445-6760-1-ND
4.7µH Shielded Multilayer Inductor 600mA 180mOhm 0805 (2012 Metric)

4.7µH Shielded Multilayer Inductor 600mA 180mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6760-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6760-6-ND
Fixed Inductors 445-6760-6-ND
4.7µH Shielded Multilayer Inductor 600mA 180mOhm 0805 (2012 Metric)

4.7µH Shielded Multilayer Inductor 600mA 180mOhm 0805 (2012 Metric)

Buy Now Datasheet
Inductor, 4.7Uh, 20%, 0.6A, 0805; Inductance Tdk - 45AC5522 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, 20%, 0.6A, 0805; Inductance Tdk
45AC5522
Inductor, 4.7Uh, 20%, 0.6A, 0805; Inductance Tdk 45AC5522
INDUCTOR, 4.7UH, 20%, 0.6A, 0805; Inductance:4.7µH; Product Range:MLZ Series; DC Current Rating:600mA; High Frequency Inductor Case:0805 [2012 Metric]; Inductor Construction:Multila yer; DC Resistance Max:0.18ohm; Inductance RoHS Compliant: Yes

INDUCTOR, 4.7UH, 20%, 0.6A, 0805; Inductance:4.7µH; Product Range:MLZ Series; DC Current Rating:600mA; High Frequency Inductor Case:0805 [2012 Metric]; Inductor Construction:Multilayer; DC Resistance Max:0.18ohm; Inductance RoHS Compliant: Yes

Supplier's Site
Surface Mount High Frequency Inductor, Mlz Series, 4.7 H, 20%, 0805 [2012 Metric], 0.18 Ohm Rohs Compliant Tdk - 55Y3321 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Mlz Series, 4.7 H, 20%, 0805 [2012 Metric], 0.18 Ohm Rohs Compliant Tdk
55Y3321
Surface Mount High Frequency Inductor, Mlz Series, 4.7 H, 20%, 0805 [2012 Metric], 0.18 Ohm Rohs Compliant Tdk 55Y3321
Surface Mount High Frequency Inductor, MLZ Series, 4.7 H, 20%, 0805 [2012 Metric], 0.18 ohm RoHS Compliant: Yes

Surface Mount High Frequency Inductor, MLZ Series, 4.7 H, 20%, 0805 [2012 Metric], 0.18 ohm RoHS Compliant: Yes

Supplier's Site
Inductor, Multilayer, 4.7Uh, 0.6A, 20%; Inductance Tdk - 95AC0103 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Multilayer, 4.7Uh, 0.6A, 20%; Inductance Tdk
95AC0103
Inductor, Multilayer, 4.7Uh, 0.6A, 20%; Inductance Tdk 95AC0103
INDUCTOR, MULTILAYER, 4.7UH, 0.6A, 20%; Inductance:4.7µH; DC Resistance Max:0.234ohm; Self Resonant Frequency:70MHz; DC Current Rating:600mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MLZ Series; Core Material:FerriteRoHS Compliant: Yes

INDUCTOR, MULTILAYER, 4.7UH, 0.6A, 20%; Inductance:4.7µH; DC Resistance Max:0.234ohm; Self Resonant Frequency:70MHz; DC Current Rating:600mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MLZ Series; Core Material:FerriteRoHS Compliant: Yes

Supplier's Site Datasheet
FIXED IND 4.7UH 600MA 180 MOHM - 769-MLZ2012N4R7LT000 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 4.7UH 600MA 180 MOHM
769-MLZ2012N4R7LT000
FIXED IND 4.7UH 600MA 180 MOHM 769-MLZ2012N4R7LT000
FIXED IND 4.7UH 600MA 180 MOHM

FIXED IND 4.7UH 600MA 180 MOHM

Supplier's Site
Fixed Inductors - MLZ2012N4R7LT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLZ2012N4R7LT000
Fixed Inductors MLZ2012N4R7LT000
FIXED IND 4.7UH 600MA 180MOHM SM

FIXED IND 4.7UH 600MA 180MOHM SM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1077899-MLZ2012N4R7LT000 71-MLZ2012N4R7LT000 445-6760-2-ND 45AC5522 55Y3321 95AC0103 769-MLZ2012N4R7LT000 MLZ2012N4R7LT000
Product Name Fixed Inductors - MLZ2012N4R7LT000 4.7UH 600MA 180MOHM Inductor and Choke Fixed Inductors Inductor, 4.7Uh, 20%, 0.6A, 0805; Inductance Tdk Surface Mount High Frequency Inductor, Mlz Series, 4.7 H, 20%, 0805 [2012 Metric], 0.18 Ohm Rohs Compliant Tdk Inductor, Multilayer, 4.7Uh, 0.6A, 20%; Inductance Tdk FIXED IND 4.7UH 600MA 180 MOHM Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Standard; Multilayer Multilayer Multilayer Multilayer Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite Ferrite; Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-108-437-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R33M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details