TDK-Lambda Americas Inc., High Power Division 2.2UH 800MA 120MOHM Inductor and Choke MLZ2012N2R2LTD25

Description
FIXED IND 2.2UH 800MA 120MOHM SM Product overview: MLZ2012N2R2LTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 800MA, 120MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 800MA, 120MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ2012N2R2LTD25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.2UH 800MA 120MOHM SM Product overview: MLZ2012N2R2LTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 800MA, 120MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 800MA, 120MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ2012N2R2LTD25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.2UH 800MA 120MOHM Inductor and Choke - 71-MLZ2012N2R2LTD25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2UH 800MA 120MOHM Inductor and Choke
71-MLZ2012N2R2LTD25
2.2UH 800MA 120MOHM Inductor and Choke 71-MLZ2012N2R2LTD25
FIXED IND 2.2UH 800MA 120MOHM SM Product overview: MLZ2012N2R2LTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 800MA, 120MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 800MA, 120MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ2012N2R2LTD25 can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 800MA 120MOHM SM Product overview: MLZ2012N2R2LTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 800MA, 120MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 800MA, 120MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ2012N2R2LTD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-16381-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16381-6-ND
Fixed Inductors 445-16381-6-ND
2.2µH Shielded Multilayer Inductor 800mA 120mOhm 0805 (2012 Metric)

2.2µH Shielded Multilayer Inductor 800mA 120mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16381-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16381-1-ND
Fixed Inductors 445-16381-1-ND
2.2µH Shielded Multilayer Inductor 800mA 120mOhm 0805 (2012 Metric)

2.2µH Shielded Multilayer Inductor 800mA 120mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16381-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16381-2-ND
Fixed Inductors 445-16381-2-ND
2.2µH Shielded Multilayer Inductor 800mA 120mOhm 0805 (2012 Metric)

2.2µH Shielded Multilayer Inductor 800mA 120mOhm 0805 (2012 Metric)

Buy Now Datasheet
Inductor, Aec-Q200, 2.2Uh, 0805 Rohs Compliant Tdk - 69AH1404 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 2.2Uh, 0805 Rohs Compliant Tdk
69AH1404
Inductor, Aec-Q200, 2.2Uh, 0805 Rohs Compliant Tdk 69AH1404
INDUCTOR, AEC-Q200, 2.2UH, 0805 ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 2.2UH, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MLZ2012N2R2LTD25 445-16381-6-ND 69AH1404
Product Name 2.2UH 800MA 120MOHM Inductor and Choke Fixed Inductors Inductor, Aec-Q200, 2.2Uh, 0805 Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ferrite Ferrite
Inductance Range 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R22M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 2 ohms
View Details
2 suppliers