TDK-Lambda Americas Inc., High Power Division SMD 22UH 300MA 670MOHM Inductor and Choke MLZ2012N220LT000

Description
FIXED IND 22UH 300MA 670MOHM SMD Product overview: MLZ2012N220LT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 300MA, 670MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 300MA, 670MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ2012N220LT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 22UH 300MA 670MOHM SMD Product overview: MLZ2012N220LT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 300MA, 670MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 300MA, 670MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ2012N220LT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 22UH 300MA 670MOHM Inductor and Choke - 71-MLZ2012N220LT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 300MA 670MOHM Inductor and Choke
71-MLZ2012N220LT000
SMD 22UH 300MA 670MOHM Inductor and Choke 71-MLZ2012N220LT000
FIXED IND 22UH 300MA 670MOHM SMD Product overview: MLZ2012N220LT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 300MA, 670MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 300MA, 670MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ2012N220LT000 can be used for catalog matching and distributor lookup.

FIXED IND 22UH 300MA 670MOHM SMD Product overview: MLZ2012N220LT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 300MA, 670MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 300MA, 670MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ2012N220LT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MLZ2012N220LT000
1077896-MLZ2012N220LT000
Fixed Inductors - MLZ2012N220LT000 1077896-MLZ2012N220LT000
Manufacturer: TDK Corporation Win Source Part Number: 1077896-MLZ2012N220L T000 Packaging: Reel - TR Type: Multilayer Current Rating: 300mA Inductance: 22μH Height - Seated (Max): 0.057" (1.45mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 70mA Frequency - Test: 2MHz Family Name: MLZ Categories: Inductors, Coils, Chokes DC Resistance (DCR): 871 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0805 (2012 Metric) Alternative Parts (Cross-Reference): MLZ2012N220LTD25; BRC2016T220K; LVC201B12-220M-N; CB2016T220MV; ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1077896-MLZ2012N220LT000
Packaging: Reel - TR
Type: Multilayer
Current Rating: 300mA
Inductance: 22μH
Height - Seated (Max): 0.057" (1.45mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 70mA
Frequency - Test: 2MHz
Family Name: MLZ
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 871 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0805 (2012 Metric)
Alternative Parts (Cross-Reference): MLZ2012N220LTD25; BRC2016T220K; LVC201B12-220M-N; CB2016T220MV;
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - 445-9495-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9495-6-ND
Fixed Inductors 445-9495-6-ND
22µH Shielded Multilayer Inductor 300mA 670mOhm 0805 (2012 Metric)

22µH Shielded Multilayer Inductor 300mA 670mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-9495-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9495-1-ND
Fixed Inductors 445-9495-1-ND
22µH Shielded Multilayer Inductor 300mA 670mOhm 0805 (2012 Metric)

22µH Shielded Multilayer Inductor 300mA 670mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-9495-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9495-2-ND
Fixed Inductors 445-9495-2-ND
22µH Shielded Multilayer Inductor 300mA 670mOhm 0805 (2012 Metric)

22µH Shielded Multilayer Inductor 300mA 670mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - MLZ2012N220LT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLZ2012N220LT000
Fixed Inductors MLZ2012N220LT000
FIXED IND 22UH 300MA 670MOHM SMD

FIXED IND 22UH 300MA 670MOHM SMD

Supplier's Site Datasheet
Surface Mount High Frequency Inductor, Mlz Series, 22 H, 20%, 0805 [2012 Metric], 0.67 Ohm Rohs Compliant Tdk - 55Y3319 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Mlz Series, 22 H, 20%, 0805 [2012 Metric], 0.67 Ohm Rohs Compliant Tdk
55Y3319
Surface Mount High Frequency Inductor, Mlz Series, 22 H, 20%, 0805 [2012 Metric], 0.67 Ohm Rohs Compliant Tdk 55Y3319
Surface Mount High Frequency Inductor, MLZ Series, 22 H, 20%, 0805 [2012 Metric], 0.67 ohm RoHS Compliant: Yes

Surface Mount High Frequency Inductor, MLZ Series, 22 H, 20%, 0805 [2012 Metric], 0.67 ohm RoHS Compliant: Yes

Supplier's Site
Inductor, Multilayer, 22Uh, 0.3A, 20%; Inductance Tdk - 95AC0101 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Multilayer, 22Uh, 0.3A, 20%; Inductance Tdk
95AC0101
Inductor, Multilayer, 22Uh, 0.3A, 20%; Inductance Tdk 95AC0101
INDUCTOR, MULTILAYER, 22UH, 0.3A, 20%; Inductance:22µH; DC Resistance Max:0.871ohm; Self Resonant Frequency:40MHz; DC Current Rating:300mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MLZ Series; Inductor Construction:-RoHS Compliant: Yes

INDUCTOR, MULTILAYER, 22UH, 0.3A, 20%; Inductance:22µH; DC Resistance Max:0.871ohm; Self Resonant Frequency:40MHz; DC Current Rating:300mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MLZ Series; Inductor Construction:-RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 22Uh, 20%, 0.3A, 0805; Inductance Tdk - 45AC5521 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, 20%, 0.3A, 0805; Inductance Tdk
45AC5521
Inductor, 22Uh, 20%, 0.3A, 0805; Inductance Tdk 45AC5521
INDUCTOR, 22UH, 20%, 0.3A, 0805; Inductance:22µH; Product Range:MLZ Series; DC Current Rating:300mA; High Frequency Inductor Case:0805 [2012 Metric]; Inductor Construction:Multila yer; DC Resistance Max:0.67ohm; Inductance Tolerance:±RoHS Compliant: Yes

INDUCTOR, 22UH, 20%, 0.3A, 0805; Inductance:22µH; Product Range:MLZ Series; DC Current Rating:300mA; High Frequency Inductor Case:0805 [2012 Metric]; Inductor Construction:Multilayer; DC Resistance Max:0.67ohm; Inductance Tolerance:±RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
MLZ2012N220LT000
Inductors/Coils/Transformers >> Inductors (SMD) MLZ2012N220LT000
22uH ±20% 70mA 670mΩ 0805 Inductors (SMD) ROHS

22uH ±20% 70mA 670mΩ 0805 Inductors (SMD) ROHS

Supplier's Site Datasheet
FIXED IND 22UH 300MA 670 MOHM - 769-MLZ2012N220LT000 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 22UH 300MA 670 MOHM
769-MLZ2012N220LT000
FIXED IND 22UH 300MA 670 MOHM 769-MLZ2012N220LT000
FIXED IND 22UH 300MA 670 MOHM

FIXED IND 22UH 300MA 670 MOHM

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 71-MLZ2012N220LT000 1077896-MLZ2012N220LT000 445-9495-6-ND MLZ2012N220LT000 55Y3319 95AC0101 45AC5521 MLZ2012N220LT000 769-MLZ2012N220LT000
Product Name SMD 22UH 300MA 670MOHM Inductor and Choke Fixed Inductors - MLZ2012N220LT000 Fixed Inductors Fixed Inductors Surface Mount High Frequency Inductor, Mlz Series, 22 H, 20%, 0805 [2012 Metric], 0.67 Ohm Rohs Compliant Tdk Inductor, Multilayer, 22Uh, 0.3A, 20%; Inductance Tdk Inductor, 22Uh, 20%, 0.3A, 0805; Inductance Tdk Inductors/Coils/Transformers >> Inductors (SMD) FIXED IND 22UH 300MA 670 MOHM
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Standard; Multilayer Multilayer Multilayer; Multilayer Multilayer Multilayer
Core Material Ferrite Ferrite Ferrite Ferrite; Ferrite
Inductance Range 22 microH 22 microH 22 microH 22 microH 22 microH 22 microH 22 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE100J - 986141-LFC32TE100J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 10 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - ECS-MPI4040R3-150-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers