1.5µH Shielded Multilayer Inductor 900mA 100mOhm 0805 (2012 Metric)
1.5µH Shielded Multilayer Inductor 900mA 100mOhm 0805 (2012 Metric)
1.5µH Shielded Multilayer Inductor 900mA 100mOhm 0805 (2012 Metric)
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 445-16379-6-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Technology | Multilayer |
| Core Material | Ferrite |
| Configuration | Fixed |