TDK U.S.A. Corporation Fixed Inductors - MLZ2012N1R5LT000 MLZ2012N1R5LT000

Description
Manufacturer: TDK Corporation Win Source Part Number: 1077895-MLZ2012N1R5L T000 Packaging: Reel - TR Type: Multilayer Current Rating: 900mA Inductance: 1.5μH Height - Seated (Max): 0.041" (1.05mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 190mA Frequency - Self Resonant: 140MHz Frequency - Test: 2MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 130 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0805 (2012 Metric) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1077895-MLZ2012N1R5L T000 Packaging: Reel - TR Type: Multilayer Current Rating: 900mA Inductance: 1.5μH Height - Seated (Max): 0.041" (1.05mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 190mA Frequency - Self Resonant: 140MHz Frequency - Test: 2MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 130 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0805 (2012 Metric) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - MLZ2012N1R5LT000
1077895-MLZ2012N1R5LT000
Fixed Inductors - MLZ2012N1R5LT000 1077895-MLZ2012N1R5LT000
Manufacturer: TDK Corporation Win Source Part Number: 1077895-MLZ2012N1R5L T000 Packaging: Reel - TR Type: Multilayer Current Rating: 900mA Inductance: 1.5μH Height - Seated (Max): 0.041" (1.05mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 190mA Frequency - Self Resonant: 140MHz Frequency - Test: 2MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 130 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0805 (2012 Metric) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient

Manufacturer: TDK Corporation
Win Source Part Number: 1077895-MLZ2012N1R5LT000
Packaging: Reel - TR
Type: Multilayer
Current Rating: 900mA
Inductance: 1.5μH
Height - Seated (Max): 0.041" (1.05mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 190mA
Frequency - Self Resonant: 140MHz
Frequency - Test: 2MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 130 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0805 (2012 Metric)
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
1.5UH 900MA 100MOHM Inductor and Choke - 71-MLZ2012N1R5LT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5UH 900MA 100MOHM Inductor and Choke
71-MLZ2012N1R5LT000
1.5UH 900MA 100MOHM Inductor and Choke 71-MLZ2012N1R5LT000
FIXED IND 1.5UH 900MA 100MOHM SM Product overview: MLZ2012N1R5LT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UH, 900MA, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5UH, 900MA, 100MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ2012N1R5LT000 can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 900MA 100MOHM SM Product overview: MLZ2012N1R5LT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UH, 900MA, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5UH, 900MA, 100MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ2012N1R5LT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-6757-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6757-1-ND
Fixed Inductors 445-6757-1-ND
1.5µH Shielded Multilayer Inductor 900mA 100mOhm 0805 (2012 Metric)

1.5µH Shielded Multilayer Inductor 900mA 100mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6757-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6757-2-ND
Fixed Inductors 445-6757-2-ND
1.5µH Shielded Multilayer Inductor 900mA 100mOhm 0805 (2012 Metric)

1.5µH Shielded Multilayer Inductor 900mA 100mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6757-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6757-6-ND
Fixed Inductors 445-6757-6-ND
1.5µH Shielded Multilayer Inductor 900mA 100mOhm 0805 (2012 Metric)

1.5µH Shielded Multilayer Inductor 900mA 100mOhm 0805 (2012 Metric)

Buy Now Datasheet
Surface Mount High Frequency Inductor, Mlz Series, 1.5 H, 20%, 0805 [2012 Metric], 0.1 Ohm Rohs Compliant Tdk - 55Y3314 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Mlz Series, 1.5 H, 20%, 0805 [2012 Metric], 0.1 Ohm Rohs Compliant Tdk
55Y3314
Surface Mount High Frequency Inductor, Mlz Series, 1.5 H, 20%, 0805 [2012 Metric], 0.1 Ohm Rohs Compliant Tdk 55Y3314
Surface Mount High Frequency Inductor, MLZ Series, 1.5 H, 20%, 0805 [2012 Metric], 0.1 ohm RoHS Compliant: Yes

Surface Mount High Frequency Inductor, MLZ Series, 1.5 H, 20%, 0805 [2012 Metric], 0.1 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1077895-MLZ2012N1R5LT000 71-MLZ2012N1R5LT000 445-6757-1-ND 55Y3314
Product Name Fixed Inductors - MLZ2012N1R5LT000 1.5UH 900MA 100MOHM Inductor and Choke Fixed Inductors Surface Mount High Frequency Inductor, Mlz Series, 1.5 H, 20%, 0805 [2012 Metric], 0.1 Ohm Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Technology Standard; Multilayer Multilayer Multilayer
Core Material Ferrite Ferrite Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data