TDK-Lambda Americas Inc., High Power Division Fixed Inductors MLZ2012N150LT000

Description
15µH Shielded Multilayer Inductor 350mA 470mOhm 0805 (2012 Metric)
Request a Quote Datasheet
Description
15µH Shielded Multilayer Inductor 350mA 470mOhm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-6763-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6763-1-ND
Fixed Inductors 445-6763-1-ND
15µH Shielded Multilayer Inductor 350mA 470mOhm 0805 (2012 Metric)

15µH Shielded Multilayer Inductor 350mA 470mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6763-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6763-6-ND
Fixed Inductors 445-6763-6-ND
15µH Shielded Multilayer Inductor 350mA 470mOhm 0805 (2012 Metric)

15µH Shielded Multilayer Inductor 350mA 470mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6763-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6763-2-ND
Fixed Inductors 445-6763-2-ND
15µH Shielded Multilayer Inductor 350mA 470mOhm 0805 (2012 Metric)

15µH Shielded Multilayer Inductor 350mA 470mOhm 0805 (2012 Metric)

Buy Now Datasheet
SMD 15UH 350MA 470MOHM Inductor and Choke - 71-MLZ2012N150LT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 350MA 470MOHM Inductor and Choke
71-MLZ2012N150LT000
SMD 15UH 350MA 470MOHM Inductor and Choke 71-MLZ2012N150LT000
FIXED IND 15UH 350MA 470MOHM SMD Product overview: MLZ2012N150LT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 350MA, 470MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 350MA, 470MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ2012N150LT000 can be used for catalog matching and distributor lookup.

FIXED IND 15UH 350MA 470MOHM SMD Product overview: MLZ2012N150LT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 350MA, 470MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 350MA, 470MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ2012N150LT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - MLZ2012N150LT000 - 1077893-MLZ2012N150LT000 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - MLZ2012N150LT000
1077893-MLZ2012N150LT000
Fixed Inductors - MLZ2012N150LT000 1077893-MLZ2012N150LT000
Manufacturer: TDK Corporation Win Source Part Number: 1077893-MLZ2012N150L T000 Packaging: Reel - TR Type: Multilayer Current Rating: 350mA Inductance: 15μH Height - Seated (Max): 0.057" (1.45mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 90mA Frequency - Test: 2MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 611 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0805 (2012 Metric) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1077893-MLZ2012N150LT000
Packaging: Reel - TR
Type: Multilayer
Current Rating: 350mA
Inductance: 15μH
Height - Seated (Max): 0.057" (1.45mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 90mA
Frequency - Test: 2MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 611 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0805 (2012 Metric)
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Surface Mount High Frequency Inductor, Mlz Series, 15 H, 20%, 0805 [2012 Metric], 0.47 Ohm Rohs Compliant Tdk - 55Y3317 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Mlz Series, 15 H, 20%, 0805 [2012 Metric], 0.47 Ohm Rohs Compliant Tdk
55Y3317
Surface Mount High Frequency Inductor, Mlz Series, 15 H, 20%, 0805 [2012 Metric], 0.47 Ohm Rohs Compliant Tdk 55Y3317
Surface Mount High Frequency Inductor, MLZ Series, 15 H, 20%, 0805 [2012 Metric], 0.47 ohm RoHS Compliant: Yes

Surface Mount High Frequency Inductor, MLZ Series, 15 H, 20%, 0805 [2012 Metric], 0.47 ohm RoHS Compliant: Yes

Supplier's Site
Inductor, Multilayer, 15Uh, 0.35A, 20%; Inductance Tdk - 95AC0099 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Multilayer, 15Uh, 0.35A, 20%; Inductance Tdk
95AC0099
Inductor, Multilayer, 15Uh, 0.35A, 20%; Inductance Tdk 95AC0099
INDUCTOR, MULTILAYER, 15UH, 0.35A, 20%; Inductance:15µH; DC Resistance Max:0.611ohm; Self Resonant Frequency:40MHz; DC Current Rating:350mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MLZ Series; Core Material:Ferrite RoHS Compliant: Yes

INDUCTOR, MULTILAYER, 15UH, 0.35A, 20%; Inductance:15µH; DC Resistance Max:0.611ohm; Self Resonant Frequency:40MHz; DC Current Rating:350mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MLZ Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - MLZ2012N150LT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLZ2012N150LT000
Fixed Inductors MLZ2012N150LT000
FIXED IND 15UH 350MA 470MOHM SMD

FIXED IND 15UH 350MA 470MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-6763-1-ND 71-MLZ2012N150LT000 1077893-MLZ2012N150LT000 55Y3317 95AC0099 MLZ2012N150LT000
Product Name Fixed Inductors SMD 15UH 350MA 470MOHM Inductor and Choke Fixed Inductors - MLZ2012N150LT000 Surface Mount High Frequency Inductor, Mlz Series, 15 H, 20%, 0805 [2012 Metric], 0.47 Ohm Rohs Compliant Tdk Inductor, Multilayer, 15Uh, 0.35A, 20%; Inductance Tdk Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Standard; Multilayer Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C22C-D827-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
High Frequency & RF Inductors - 2-1624112-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0360 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details