TDK-Lambda Americas Inc., High Power Division SMD 100UH 140MA 3.5OHM Inductor and Choke MLZ2012N101LT000

Description
FIXED IND 100UH 140MA 3.5OHM SMD Product overview: MLZ2012N101LT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 140MA, 3.5OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 140MA, 3.5OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ2012N101LT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 100UH 140MA 3.5OHM SMD Product overview: MLZ2012N101LT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 140MA, 3.5OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 140MA, 3.5OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ2012N101LT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 100UH 140MA 3.5OHM Inductor and Choke - 71-MLZ2012N101LT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100UH 140MA 3.5OHM Inductor and Choke
71-MLZ2012N101LT000
SMD 100UH 140MA 3.5OHM Inductor and Choke 71-MLZ2012N101LT000
FIXED IND 100UH 140MA 3.5OHM SMD Product overview: MLZ2012N101LT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 140MA, 3.5OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 140MA, 3.5OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ2012N101LT000 can be used for catalog matching and distributor lookup.

FIXED IND 100UH 140MA 3.5OHM SMD Product overview: MLZ2012N101LT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 140MA, 3.5OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 140MA, 3.5OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ2012N101LT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - MLZ2012N101LT000 - 1077892-MLZ2012N101LT000 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - MLZ2012N101LT000
1077892-MLZ2012N101LT000
Fixed Inductors - MLZ2012N101LT000 1077892-MLZ2012N101LT000
Manufacturer: TDK Corporation Win Source Part Number: 1077892-MLZ2012N101L T000 Packaging: Reel - TR Type: Multilayer Current Rating: 140mA Inductance: 100μH Height - Seated (Max): 0.057" (1.45mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 30mA Frequency - Test: 2MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 4.55 Ohm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0805 (2012 Metric) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Sufficient

Manufacturer: TDK Corporation
Win Source Part Number: 1077892-MLZ2012N101LT000
Packaging: Reel - TR
Type: Multilayer
Current Rating: 140mA
Inductance: 100μH
Height - Seated (Max): 0.057" (1.45mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 30mA
Frequency - Test: 2MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 4.55 Ohm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0805 (2012 Metric)
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Fixed Inductors - 445-9496-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9496-1-ND
Fixed Inductors 445-9496-1-ND
100µH Shielded Multilayer Inductor 140mA 3.5Ohm 0805 (2012 Metric)

100µH Shielded Multilayer Inductor 140mA 3.5Ohm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-9496-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9496-6-ND
Fixed Inductors 445-9496-6-ND
100µH Shielded Multilayer Inductor 140mA 3.5Ohm 0805 (2012 Metric)

100µH Shielded Multilayer Inductor 140mA 3.5Ohm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-9496-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9496-2-ND
Fixed Inductors 445-9496-2-ND
100µH Shielded Multilayer Inductor 140mA 3.5Ohm 0805 (2012 Metric)

100µH Shielded Multilayer Inductor 140mA 3.5Ohm 0805 (2012 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
MLZ2012N101LT000
Inductors/Coils/Transformers >> Inductors (SMD) MLZ2012N101LT000
100uH ±20% 30mA 3.5Ω 0805 Inductors (SMD) ROHS

100uH ±20% 30mA 3.5Ω 0805 Inductors (SMD) ROHS

Supplier's Site Datasheet
Surface Mount High Frequency Inductor, Mlz Series, 100 H, 20%, 0805 [2012 Metric], 3.5 Ohm Rohs Compliant Tdk - 55Y3316 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Mlz Series, 100 H, 20%, 0805 [2012 Metric], 3.5 Ohm Rohs Compliant Tdk
55Y3316
Surface Mount High Frequency Inductor, Mlz Series, 100 H, 20%, 0805 [2012 Metric], 3.5 Ohm Rohs Compliant Tdk 55Y3316
Surface Mount High Frequency Inductor, MLZ Series, 100 H, 20%, 0805 [2012 Metric], 3.5 ohm RoHS Compliant: Yes

Surface Mount High Frequency Inductor, MLZ Series, 100 H, 20%, 0805 [2012 Metric], 3.5 ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Multilayer, 100Uh, 0.14A, 20%; Inductance Tdk - 95AC0098 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Multilayer, 100Uh, 0.14A, 20%; Inductance Tdk
95AC0098
Inductor, Multilayer, 100Uh, 0.14A, 20%; Inductance Tdk 95AC0098
INDUCTOR, MULTILAYER, 100UH, 0.14A, 20%; Inductance:100µH; DC Resistance Max:4.55ohm; Self Resonant Frequency:12MHz; DC Current Rating:140mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MLZ Series; Core Material:FerriteRoHS Compliant: Yes

INDUCTOR, MULTILAYER, 100UH, 0.14A, 20%; Inductance:100µH; DC Resistance Max:4.55ohm; Self Resonant Frequency:12MHz; DC Current Rating:140mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MLZ Series; Core Material:FerriteRoHS Compliant: Yes

Supplier's Site
Inductor, 100Uh, 20%, 0.14A, 0805; Inductance Tdk - 45AC5520 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, 20%, 0.14A, 0805; Inductance Tdk
45AC5520
Inductor, 100Uh, 20%, 0.14A, 0805; Inductance Tdk 45AC5520
INDUCTOR, 100UH, 20%, 0.14A, 0805; Inductance:100µH; Product Range:MLZ Series; DC Current Rating:140mA; High Frequency Inductor Case:0805 [2012 Metric]; Inductor Construction:Multila yer; DC Resistance Max:3.5ohm; Inductance RoHS Compliant: Yes

INDUCTOR, 100UH, 20%, 0.14A, 0805; Inductance:100µH; Product Range:MLZ Series; DC Current Rating:140mA; High Frequency Inductor Case:0805 [2012 Metric]; Inductor Construction:Multilayer; DC Resistance Max:3.5ohm; Inductance RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - MLZ2012N101LT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLZ2012N101LT000
Fixed Inductors MLZ2012N101LT000
FIXED IND 100UH 140MA 3.5OHM SMD

FIXED IND 100UH 140MA 3.5OHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MLZ2012N101LT000 1077892-MLZ2012N101LT000 445-9496-1-ND MLZ2012N101LT000 55Y3316 95AC0098 45AC5520 MLZ2012N101LT000
Product Name SMD 100UH 140MA 3.5OHM Inductor and Choke Fixed Inductors - MLZ2012N101LT000 Fixed Inductors Inductors/Coils/Transformers >> Inductors (SMD) Surface Mount High Frequency Inductor, Mlz Series, 100 H, 20%, 0805 [2012 Metric], 3.5 Ohm Rohs Compliant Tdk Inductor, Multilayer, 100Uh, 0.14A, 20%; Inductance Tdk Inductor, 100Uh, 20%, 0.14A, 0805; Inductance Tdk Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Standard; Multilayer Multilayer Multilayer Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite Ferrite; Ferrite
Inductance Range 100 microH 100 microH 100 microH 100 microH 100 microH 100 microH
Unlock Full Specs
to access all available technical data