TDK-Lambda Americas Inc., High Power Division Fixed Inductors - MLZ2012N100LTD25 MLZ2012N100LTD25

Description
Manufacturer: TDK Corporation Win Source Part Number: 885180-MLZ2012N100LT D25 Series: MLZ Operating Temperature Range: -55°C ~ 125°C Features: 10 µH Shielded Multilayer Inductor 500 mA 300mOhm 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 0805 (2012 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 445-16376-6, 445-16376-2, 445-16376-1, MLZ2012N100LTD25-ND
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 885180-MLZ2012N100LT D25 Series: MLZ Operating Temperature Range: -55°C ~ 125°C Features: 10 µH Shielded Multilayer Inductor 500 mA 300mOhm 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 0805 (2012 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 445-16376-6, 445-16376-2, 445-16376-1, MLZ2012N100LTD25-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - MLZ2012N100LTD25
885180-MLZ2012N100LTD25
Fixed Inductors - MLZ2012N100LTD25 885180-MLZ2012N100LTD25
Manufacturer: TDK Corporation Win Source Part Number: 885180-MLZ2012N100LT D25 Series: MLZ Operating Temperature Range: -55°C ~ 125°C Features: 10 µH Shielded Multilayer Inductor 500 mA 300mOhm 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 0805 (2012 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 445-16376-6, 445-16376-2, 445-16376-1, MLZ2012N100LTD25-ND

Manufacturer: TDK Corporation
Win Source Part Number: 885180-MLZ2012N100LTD25
Series: MLZ
Operating Temperature Range: -55°C ~ 125°C
Features: 10 µH Shielded Multilayer Inductor 500 mA 300mOhm 0805 (2012 Metric)
Package: Reel - TR
Package: 0805 (2012 Metric)
Mounting: Surface Mount
Categories: Inductors
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 445-16376-6, 445-16376-2, 445-16376-1, MLZ2012N100LTD25-ND

Buy Now Datasheet
Fixed Inductors - 445-16376-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16376-6-ND
Fixed Inductors 445-16376-6-ND
10µH Shielded Multilayer Inductor 500mA 300mOhm 0805 (2012 Metric)

10µH Shielded Multilayer Inductor 500mA 300mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16376-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16376-2-ND
Fixed Inductors 445-16376-2-ND
10µH Shielded Multilayer Inductor 500mA 300mOhm 0805 (2012 Metric)

10µH Shielded Multilayer Inductor 500mA 300mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16376-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16376-1-ND
Fixed Inductors 445-16376-1-ND
10µH Shielded Multilayer Inductor 500mA 300mOhm 0805 (2012 Metric)

10µH Shielded Multilayer Inductor 500mA 300mOhm 0805 (2012 Metric)

Buy Now Datasheet
SMD 10UH 500MA 300MOHM Inductor and Choke - 71-MLZ2012N100LTD25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 500MA 300MOHM Inductor and Choke
71-MLZ2012N100LTD25
SMD 10UH 500MA 300MOHM Inductor and Choke 71-MLZ2012N100LTD25
FIXED IND 10UH 500MA 300MOHM SMD Product overview: MLZ2012N100LTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 500MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 500MA, 300MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ2012N100LTD25 can be used for catalog matching and distributor lookup.

FIXED IND 10UH 500MA 300MOHM SMD Product overview: MLZ2012N100LTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 500MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 500MA, 300MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ2012N100LTD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - MLZ2012N100LTD25 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLZ2012N100LTD25
Fixed Inductors MLZ2012N100LTD25
FIXED IND 10UH 500MA 300MOHM SMD

FIXED IND 10UH 500MA 300MOHM SMD

Supplier's Site Datasheet
Inductor, Aec-Q200, 10Uh, 0.5A, 20%; Inductance Tdk - 95AC0096 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 10Uh, 0.5A, 20%; Inductance Tdk
95AC0096
Inductor, Aec-Q200, 10Uh, 0.5A, 20%; Inductance Tdk 95AC0096
INDUCTOR, AEC-Q200, 10UH, 0.5A, 20%; Inductance:10µH; DC Resistance Max:0.39ohm; Self Resonant Frequency:50MHz; DC Current Rating:500mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MLZ Series; Inductance Tolerance:± 20%RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 10UH, 0.5A, 20%; Inductance:10µH; DC Resistance Max:0.39ohm; Self Resonant Frequency:50MHz; DC Current Rating:500mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MLZ Series; Inductance Tolerance:± 20%RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Aec-Q200, Shld, 10Uh, 0.5A Rohs Compliant Tdk - 81AH9096 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shld, 10Uh, 0.5A Rohs Compliant Tdk
81AH9096
Inductor, Aec-Q200, Shld, 10Uh, 0.5A Rohs Compliant Tdk 81AH9096
INDUCTOR, AEC-Q200, SHLD, 10UH, 0.5A ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, SHLD, 10UH, 0.5A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 885180-MLZ2012N100LTD25 445-16376-6-ND 71-MLZ2012N100LTD25 MLZ2012N100LTD25 95AC0096 81AH9096
Product Name Fixed Inductors - MLZ2012N100LTD25 Fixed Inductors SMD 10UH 500MA 300MOHM Inductor and Choke Fixed Inductors Inductor, Aec-Q200, 10Uh, 0.5A, 20%; Inductance Tdk Inductor, Aec-Q200, Shld, 10Uh, 0.5A Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology
Technology Multilayer Multilayer Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC06E110TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 119
View Details
Power Inductors - 1-2176635-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 68 microH
View Details
2 suppliers
026011C (0703) Ceramic Chip Inductors - 026011C-5N1 026011C-5N1XJRW , 026011C-5N1XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details