TDK-Lambda Americas Inc., High Power Division SMD 10UH 500MA 300MOHM Inductor and Choke MLZ2012N100LT000

Description
FIXED IND 10UH 500MA 300MOHM SMD Product overview: MLZ2012N100LT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 500MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 500MA, 300MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ2012N100LT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 10UH 500MA 300MOHM SMD Product overview: MLZ2012N100LT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 500MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 500MA, 300MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ2012N100LT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10UH 500MA 300MOHM Inductor and Choke - 71-MLZ2012N100LT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 500MA 300MOHM Inductor and Choke
71-MLZ2012N100LT000
SMD 10UH 500MA 300MOHM Inductor and Choke 71-MLZ2012N100LT000
FIXED IND 10UH 500MA 300MOHM SMD Product overview: MLZ2012N100LT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 500MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 500MA, 300MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ2012N100LT000 can be used for catalog matching and distributor lookup.

FIXED IND 10UH 500MA 300MOHM SMD Product overview: MLZ2012N100LT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 500MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 500MA, 300MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ2012N100LT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - MLZ2012N100LT000 - 1077891-MLZ2012N100LT000 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - MLZ2012N100LT000
1077891-MLZ2012N100LT000
Fixed Inductors - MLZ2012N100LT000 1077891-MLZ2012N100LT000
Manufacturer: TDK Corporation Win Source Part Number: 1077891-MLZ2012N100L T000 Packaging: Reel - TR Type: Multilayer Current Rating: 500mA Inductance: 10μH Height - Seated (Max): 0.057" (1.45mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 110mA Frequency - Self Resonant: 50MHz Frequency - Test: 2MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 390 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0805 (2012 Metric) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1077891-MLZ2012N100LT000
Packaging: Reel - TR
Type: Multilayer
Current Rating: 500mA
Inductance: 10μH
Height - Seated (Max): 0.057" (1.45mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 110mA
Frequency - Self Resonant: 50MHz
Frequency - Test: 2MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 390 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0805 (2012 Metric)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - 445-6762-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6762-2-ND
Fixed Inductors 445-6762-2-ND
10µH Shielded Multilayer Inductor 500mA 300mOhm 0805 (2012 Metric)

10µH Shielded Multilayer Inductor 500mA 300mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6762-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6762-1-ND
Fixed Inductors 445-6762-1-ND
10µH Shielded Multilayer Inductor 500mA 300mOhm 0805 (2012 Metric)

10µH Shielded Multilayer Inductor 500mA 300mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6762-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6762-6-ND
Fixed Inductors 445-6762-6-ND
10µH Shielded Multilayer Inductor 500mA 300mOhm 0805 (2012 Metric)

10µH Shielded Multilayer Inductor 500mA 300mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - MLZ2012N100LT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLZ2012N100LT000
Fixed Inductors MLZ2012N100LT000
FIXED IND 10UH 500MA 300MOHM SMD

FIXED IND 10UH 500MA 300MOHM SMD

Supplier's Site Datasheet
Surface Mount High Frequency Inductor, Mlz Series, 10 H, 20%, 0805 [2012 Metric], 0.3 Ohm Rohs Compliant Tdk - 55Y3315 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Mlz Series, 10 H, 20%, 0805 [2012 Metric], 0.3 Ohm Rohs Compliant Tdk
55Y3315
Surface Mount High Frequency Inductor, Mlz Series, 10 H, 20%, 0805 [2012 Metric], 0.3 Ohm Rohs Compliant Tdk 55Y3315
Surface Mount High Frequency Inductor, MLZ Series, 10 H, 20%, 0805 [2012 Metric], 0.3 ohm RoHS Compliant: Yes

Surface Mount High Frequency Inductor, MLZ Series, 10 H, 20%, 0805 [2012 Metric], 0.3 ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 10Uh, 20%, 0.5A, 0805; Inductance Tdk - 45AC5519 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 20%, 0.5A, 0805; Inductance Tdk
45AC5519
Inductor, 10Uh, 20%, 0.5A, 0805; Inductance Tdk 45AC5519
INDUCTOR, 10UH, 20%, 0.5A, 0805; Inductance:10µH; Product Range:MLZ Series; DC Current Rating:500mA; High Frequency Inductor Case:0805 [2012 Metric]; Inductor Construction:Multila yer; DC Resistance Max:0.3ohm; Inductance Tolerance:± RoHS Compliant: Yes

INDUCTOR, 10UH, 20%, 0.5A, 0805; Inductance:10µH; Product Range:MLZ Series; DC Current Rating:500mA; High Frequency Inductor Case:0805 [2012 Metric]; Inductor Construction:Multilayer; DC Resistance Max:0.3ohm; Inductance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
FIXED IND 10UH 500MA 300 MOHM - 769-MLZ2012N100LT000 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 10UH 500MA 300 MOHM
769-MLZ2012N100LT000
FIXED IND 10UH 500MA 300 MOHM 769-MLZ2012N100LT000
FIXED IND 10UH 500MA 300 MOHM

FIXED IND 10UH 500MA 300 MOHM

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MLZ2012N100LT000 1077891-MLZ2012N100LT000 445-6762-2-ND MLZ2012N100LT000 55Y3315 45AC5519 769-MLZ2012N100LT000
Product Name SMD 10UH 500MA 300MOHM Inductor and Choke Fixed Inductors - MLZ2012N100LT000 Fixed Inductors Fixed Inductors Surface Mount High Frequency Inductor, Mlz Series, 10 H, 20%, 0805 [2012 Metric], 0.3 Ohm Rohs Compliant Tdk Inductor, 10Uh, 20%, 0.5A, 0805; Inductance Tdk FIXED IND 10UH 500MA 300 MOHM
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Standard; Multilayer Multilayer Multilayer; Multilayer Multilayer
Core Material Ferrite Ferrite Ferrite Ferrite; Ferrite
Inductance Range 10 microH 10 microH 10 microH 10 microH 10 microH
Unlock Full Specs
to access all available technical data