TDK-Lambda Americas Inc., High Power Division Fixed Inductors MLZ2012M6R8WTD25

Description
6.8µH Shielded Multilayer Inductor 400mA 400mOhm 0805 (2012 Metric)
Request a Quote Datasheet
Description
6.8µH Shielded Multilayer Inductor 400mA 400mOhm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-17082-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17082-6-ND
Fixed Inductors 445-17082-6-ND
6.8µH Shielded Multilayer Inductor 400mA 400mOhm 0805 (2012 Metric)

6.8µH Shielded Multilayer Inductor 400mA 400mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-17082-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17082-2-ND
Fixed Inductors 445-17082-2-ND
6.8µH Shielded Multilayer Inductor 400mA 400mOhm 0805 (2012 Metric)

6.8µH Shielded Multilayer Inductor 400mA 400mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-17082-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17082-1-ND
Fixed Inductors 445-17082-1-ND
6.8µH Shielded Multilayer Inductor 400mA 400mOhm 0805 (2012 Metric)

6.8µH Shielded Multilayer Inductor 400mA 400mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - MLZ2012M6R8WTD25 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLZ2012M6R8WTD25
Fixed Inductors MLZ2012M6R8WTD25
FIXED IND 6.8UH 400MA 400MOHM SM

FIXED IND 6.8UH 400MA 400MOHM SM

Supplier's Site Datasheet
Inductor, Aec-Q200, 6.8Uh, 0805 Rohs Compliant Tdk - 69AH1400 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 6.8Uh, 0805 Rohs Compliant Tdk
69AH1400
Inductor, Aec-Q200, 6.8Uh, 0805 Rohs Compliant Tdk 69AH1400
INDUCTOR, AEC-Q200, 6.8UH, 0805 ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 6.8UH, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-17082-6-ND MLZ2012M6R8WTD25 69AH1400
Product Name Fixed Inductors Fixed Inductors Inductor, Aec-Q200, 6.8Uh, 0805 Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2155JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Power Inductors - 1676942-2 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 100 microH
View Details
2 suppliers
250MHz 1.04A Inductor and Choke - 71-0402CS-1N9XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0019 microH
Inductance Tolerance 5 (+/- %)
View Details