TDK-Lambda Americas Inc., High Power Division 6.8UH 350MA 400MOHM Inductor and Choke MLZ2012M6R8WT000

Description
FIXED IND 6.8UH 350MA 400MOHM SM Product overview: MLZ2012M6R8WT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 350MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 350MA, 400MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ2012M6R8WT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 6.8UH 350MA 400MOHM SM Product overview: MLZ2012M6R8WT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 350MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 350MA, 400MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ2012M6R8WT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6.8UH 350MA 400MOHM Inductor and Choke - 71-MLZ2012M6R8WT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.8UH 350MA 400MOHM Inductor and Choke
71-MLZ2012M6R8WT000
6.8UH 350MA 400MOHM Inductor and Choke 71-MLZ2012M6R8WT000
FIXED IND 6.8UH 350MA 400MOHM SM Product overview: MLZ2012M6R8WT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 350MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 350MA, 400MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ2012M6R8WT000 can be used for catalog matching and distributor lookup.

FIXED IND 6.8UH 350MA 400MOHM SM Product overview: MLZ2012M6R8WT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 350MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 350MA, 400MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ2012M6R8WT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MLZ2012M6R8WT000
1077890-MLZ2012M6R8WT000
Fixed Inductors - MLZ2012M6R8WT000 1077890-MLZ2012M6R8WT000
Manufacturer: TDK Corporation Win Source Part Number: 1077890-MLZ2012M6R8W T000 Packaging: Reel - TR Type: Multilayer Current Rating: 350mA Inductance: 6.8μH Height - Seated (Max): 0.057" (1.45mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 220mA Frequency - Test: 2MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 520 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0805 (2012 Metric) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Sufficient

Manufacturer: TDK Corporation
Win Source Part Number: 1077890-MLZ2012M6R8WT000
Packaging: Reel - TR
Type: Multilayer
Current Rating: 350mA
Inductance: 6.8μH
Height - Seated (Max): 0.057" (1.45mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 220mA
Frequency - Test: 2MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 520 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0805 (2012 Metric)
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Fixed Inductors - 445-6402-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6402-1-ND
Fixed Inductors 445-6402-1-ND
6.8µH Shielded Multilayer Inductor 350mA 400mOhm 0805 (2012 Metric)

6.8µH Shielded Multilayer Inductor 350mA 400mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6402-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6402-6-ND
Fixed Inductors 445-6402-6-ND
6.8µH Shielded Multilayer Inductor 350mA 400mOhm 0805 (2012 Metric)

6.8µH Shielded Multilayer Inductor 350mA 400mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6402-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6402-2-ND
Fixed Inductors 445-6402-2-ND
6.8µH Shielded Multilayer Inductor 350mA 400mOhm 0805 (2012 Metric)

6.8µH Shielded Multilayer Inductor 350mA 400mOhm 0805 (2012 Metric)

Buy Now Datasheet
Inductor, Multilayer, 6.8Uh, 0.4A, 20%; Inductance Tdk - 95AC0094 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Multilayer, 6.8Uh, 0.4A, 20%; Inductance Tdk
95AC0094
Inductor, Multilayer, 6.8Uh, 0.4A, 20%; Inductance Tdk 95AC0094
INDUCTOR, MULTILAYER, 6.8UH, 0.4A, 20%; Inductance:6.8µH; DC Resistance Max:0.52ohm; Self Resonant Frequency:60MHz; DC Current Rating:400mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MLZ Series; Core Material:Ferrite RoHS Compliant: Yes

INDUCTOR, MULTILAYER, 6.8UH, 0.4A, 20%; Inductance:6.8µH; DC Resistance Max:0.52ohm; Self Resonant Frequency:60MHz; DC Current Rating:400mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MLZ Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount High Frequency Inductor, Mlz Series, 6.8 H, 20%, 0805 [2012 Metric], 40 Mhz Rohs Compliant Tdk - 46W4798 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Mlz Series, 6.8 H, 20%, 0805 [2012 Metric], 40 Mhz Rohs Compliant Tdk
46W4798
Surface Mount High Frequency Inductor, Mlz Series, 6.8 H, 20%, 0805 [2012 Metric], 40 Mhz Rohs Compliant Tdk 46W4798
Surface Mount High Frequency Inductor, MLZ Series, 6.8 H, 20%, 0805 [2012 Metric], 40 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, MLZ Series, 6.8 H, 20%, 0805 [2012 Metric], 40 MHz RoHS Compliant: Yes

Supplier's Site
Fixed Inductors - MLZ2012M6R8WT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLZ2012M6R8WT000
Fixed Inductors MLZ2012M6R8WT000
FIXED IND 6.8UH 350MA 400MOHM SM

FIXED IND 6.8UH 350MA 400MOHM SM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MLZ2012M6R8WT000 1077890-MLZ2012M6R8WT000 445-6402-1-ND 95AC0094 46W4798 MLZ2012M6R8WT000
Product Name 6.8UH 350MA 400MOHM Inductor and Choke Fixed Inductors - MLZ2012M6R8WT000 Fixed Inductors Inductor, Multilayer, 6.8Uh, 0.4A, 20%; Inductance Tdk Surface Mount High Frequency Inductor, Mlz Series, 6.8 H, 20%, 0805 [2012 Metric], 40 Mhz Rohs Compliant Tdk Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Standard; Multilayer Multilayer Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite Ferrite; Ferrite
Inductance Range 6.8 microH 6.8 microH 6.8 microH 6.8 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J104JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
High Frequency & RF Inductors - 7-1624113-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 2.2 microH
View Details
2 suppliers
0.0083uH 250MHz 0.59A Inductor and Choke - 71-0302CS-8N3XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0083 microH
Inductance Tolerance 5 (+/- %)
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details