TDK U.S.A. Corporation Fixed Inductors MLZ2012M6R8HTD25

Description
6.8µH Shielded Multilayer Inductor 350mA 400mOhm 0805 (2012 Metric)
Request a Quote Datasheet
Description
6.8µH Shielded Multilayer Inductor 350mA 400mOhm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-181777-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-181777-2-ND
Fixed Inductors 445-181777-2-ND
6.8µH Shielded Multilayer Inductor 350mA 400mOhm 0805 (2012 Metric)

6.8µH Shielded Multilayer Inductor 350mA 400mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-181777-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-181777-1-ND
Fixed Inductors 445-181777-1-ND
6.8µH Shielded Multilayer Inductor 350mA 400mOhm 0805 (2012 Metric)

6.8µH Shielded Multilayer Inductor 350mA 400mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-181777-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-181777-6-ND
Fixed Inductors 445-181777-6-ND
6.8µH Shielded Multilayer Inductor 350mA 400mOhm 0805 (2012 Metric)

6.8µH Shielded Multilayer Inductor 350mA 400mOhm 0805 (2012 Metric)

Buy Now Datasheet
Multilayer Inductor, 6.8Uh, 0.35A, 0805 Rohs Compliant Tdk - 50AJ4276 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 6.8Uh, 0.35A, 0805 Rohs Compliant Tdk
50AJ4276
Multilayer Inductor, 6.8Uh, 0.35A, 0805 Rohs Compliant Tdk 50AJ4276
MULTILAYER INDUCTOR, 6.8UH, 0.35A, 0805 ROHS COMPLIANT: YES

MULTILAYER INDUCTOR, 6.8UH, 0.35A, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-181777-2-ND 50AJ4276
Product Name Fixed Inductors Multilayer Inductor, 6.8Uh, 0.35A, 0805 Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-404R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.0100 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2825JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details