TDK-Lambda Americas Inc., High Power Division Fixed Inductors MLZ2012M4R7WTD25

Description
4.7µH Shielded Multilayer Inductor 500mA 300mOhm 0805 (2012 Metric)
Request a Quote Datasheet
Description
4.7µH Shielded Multilayer Inductor 500mA 300mOhm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-17081-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17081-1-ND
Fixed Inductors 445-17081-1-ND
4.7µH Shielded Multilayer Inductor 500mA 300mOhm 0805 (2012 Metric)

4.7µH Shielded Multilayer Inductor 500mA 300mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-17081-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17081-6-ND
Fixed Inductors 445-17081-6-ND
4.7µH Shielded Multilayer Inductor 500mA 300mOhm 0805 (2012 Metric)

4.7µH Shielded Multilayer Inductor 500mA 300mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-17081-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17081-2-ND
Fixed Inductors 445-17081-2-ND
4.7µH Shielded Multilayer Inductor 500mA 300mOhm 0805 (2012 Metric)

4.7µH Shielded Multilayer Inductor 500mA 300mOhm 0805 (2012 Metric)

Buy Now Datasheet
4.7UH 500MA 300MOHM Inductor and Choke - 71-MLZ2012M4R7WTD25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7UH 500MA 300MOHM Inductor and Choke
71-MLZ2012M4R7WTD25
4.7UH 500MA 300MOHM Inductor and Choke 71-MLZ2012M4R7WTD25
FIXED IND 4.7UH 500MA 300MOHM SM Product overview: MLZ2012M4R7WTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 500MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 500MA, 300MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ2012M4R7WTD25 can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 500MA 300MOHM SM Product overview: MLZ2012M4R7WTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 500MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 500MA, 300MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ2012M4R7WTD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1079164-MLZ2012M4R7WTD25
Inductors, Coils, Chokes - Fixed Inductors 1079164-MLZ2012M4R7WTD25
Win Source Part Number: 1079164-MLZ2012M4R7W TD25 Category: Inductors, Coils, Chokes>Fixed Inductors Series: MLZ Type: Multilayer Package: Tape & Reel Shielding: Shielded Inductance: 4.7 µH Height - Seated (Max): 0.057" (1.45mm) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Package / Case: 0805 (2012 Metric) DC Resistance (DCR): 300mOhm Supplier Device Package: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): MLZ2012N4R7LT000; MLZ2012N4R7L; MLZ1608N4R7LT000; NRH2412T4R7MNGH; MBKK2012T4R7M; AIML-0603HC-4R7M-T; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 500 mA Inductance Frequency - Test: 2 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: 445-17081-ND,445-170 81-1,445-17081-2,MLZ 2012M4R7WTD25-ND,445 -17081-6 Current - Saturation (Isat): 180mA

Win Source Part Number: 1079164-MLZ2012M4R7WTD25
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: MLZ
Type: Multilayer
Package: Tape & Reel
Shielding: Shielded
Inductance: 4.7 µH
Height - Seated (Max): 0.057" (1.45mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Package / Case: 0805 (2012 Metric)
DC Resistance (DCR): 300mOhm
Supplier Device Package: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): MLZ2012N4R7LT000; MLZ2012N4R7L; MLZ1608N4R7LT000; NRH2412T4R7MNGH; MBKK2012T4R7M; AIML-0603HC-4R7M-T;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 500 mA
Inductance Frequency - Test: 2 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: TDK Corporation
Other Names: 445-17081-ND,445-17081-1,445-17081-2,MLZ2012M4R7WTD25-ND,445-17081-6
Current - Saturation (Isat): 180mA

Buy Now
Inductor, Aec-Q200, 4.7Uh, 0805 Rohs Compliant Tdk - 69AH1397 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 4.7Uh, 0805 Rohs Compliant Tdk
69AH1397
Inductor, Aec-Q200, 4.7Uh, 0805 Rohs Compliant Tdk 69AH1397
INDUCTOR, AEC-Q200, 4.7UH, 0805 ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 4.7UH, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-17081-1-ND 71-MLZ2012M4R7WTD25 1079164-MLZ2012M4R7WTD25 69AH1397
Product Name Fixed Inductors 4.7UH 500MA 300MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Inductor, Aec-Q200, 4.7Uh, 0805 Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Multilayer Multilayer Standard; Multilayer
Core Material Ferrite Ferrite Ferrite
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2363JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2126038P - RS Components, Ltd.
Specs
Inductance Range 82 microH
Rated DC Current 540 milliamps
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-3151-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers