TDK-Lambda Americas Inc., High Power Division Fixed Inductors MLZ2012M4R7WT000

Description
4.7µH Shielded Multilayer Inductor 500mA 300mOhm 0805 (2012 Metric)
Request a Quote Datasheet
Description
4.7µH Shielded Multilayer Inductor 500mA 300mOhm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-6401-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6401-2-ND
Fixed Inductors 445-6401-2-ND
4.7µH Shielded Multilayer Inductor 500mA 300mOhm 0805 (2012 Metric)

4.7µH Shielded Multilayer Inductor 500mA 300mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6401-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6401-6-ND
Fixed Inductors 445-6401-6-ND
4.7µH Shielded Multilayer Inductor 500mA 300mOhm 0805 (2012 Metric)

4.7µH Shielded Multilayer Inductor 500mA 300mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6401-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6401-1-ND
Fixed Inductors 445-6401-1-ND
4.7µH Shielded Multilayer Inductor 500mA 300mOhm 0805 (2012 Metric)

4.7µH Shielded Multilayer Inductor 500mA 300mOhm 0805 (2012 Metric)

Buy Now Datasheet
4.7UH 500MA 300MOHM Inductor and Choke - 71-MLZ2012M4R7WT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7UH 500MA 300MOHM Inductor and Choke
71-MLZ2012M4R7WT000
4.7UH 500MA 300MOHM Inductor and Choke 71-MLZ2012M4R7WT000
FIXED IND 4.7UH 500MA 300MOHM SM Product overview: MLZ2012M4R7WT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 500MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 500MA, 300MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ2012M4R7WT000 can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 500MA 300MOHM SM Product overview: MLZ2012M4R7WT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 500MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 500MA, 300MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ2012M4R7WT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Multilayer, 4.7Uh, 0.5A, 20%; Inductance Tdk - 95AC0093 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Multilayer, 4.7Uh, 0.5A, 20%; Inductance Tdk
95AC0093
Inductor, Multilayer, 4.7Uh, 0.5A, 20%; Inductance Tdk 95AC0093
INDUCTOR, MULTILAYER, 4.7UH, 0.5A, 20%; Inductance:4.7µH; DC Resistance Max:0.39ohm; Self Resonant Frequency:70MHz; DC Current Rating:500mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MLZ Series; Core Material:Ferrite RoHS Compliant: Yes

INDUCTOR, MULTILAYER, 4.7UH, 0.5A, 20%; Inductance:4.7µH; DC Resistance Max:0.39ohm; Self Resonant Frequency:70MHz; DC Current Rating:500mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MLZ Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount High Frequency Inductor, Mlz Series, 4.7 H, 20%, 0805 [2012 Metric], 50 Mhz Rohs Compliant Tdk - 46W4796 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Mlz Series, 4.7 H, 20%, 0805 [2012 Metric], 50 Mhz Rohs Compliant Tdk
46W4796
Surface Mount High Frequency Inductor, Mlz Series, 4.7 H, 20%, 0805 [2012 Metric], 50 Mhz Rohs Compliant Tdk 46W4796
Surface Mount High Frequency Inductor, MLZ Series, 4.7 H, 20%, 0805 [2012 Metric], 50 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, MLZ Series, 4.7 H, 20%, 0805 [2012 Metric], 50 MHz RoHS Compliant: Yes

Supplier's Site
Fixed Inductors - MLZ2012M4R7WT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLZ2012M4R7WT000
Fixed Inductors MLZ2012M4R7WT000
FIXED IND 4.7UH 500MA 300MOHM SM

FIXED IND 4.7UH 500MA 300MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-6401-2-ND 71-MLZ2012M4R7WT000 95AC0093 46W4796 MLZ2012M4R7WT000
Product Name Fixed Inductors 4.7UH 500MA 300MOHM Inductor and Choke Inductor, Multilayer, 4.7Uh, 0.5A, 20%; Inductance Tdk Surface Mount High Frequency Inductor, Mlz Series, 4.7 H, 20%, 0805 [2012 Metric], 50 Mhz Rohs Compliant Tdk Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Smoothing Filter Chokes - C-40X - Triad Magnetics
Specs
Inductance Range 320000 microH
Rated DC Current 600 milliamps
DCR 10 ohms
View Details
3 suppliers
Power Inductors - ECS-MPI4040R4-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers