FIXED IND 47UH 170MA 3.7 OHM SMD Product overview: MLZ2012M470WTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 170MA, 3.7 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 170MA, 3.7 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ2012M470WTD25 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1079088-MLZ2012M470W
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: MLZ
Type: Multilayer
Package: Tape & Reel
Shielding: Shielded
Inductance: 47 µH
Height - Seated (Max): 0.057" (1.45mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Package / Case: 0805 (2012 Metric)
DC Resistance (DCR): 3.7Ohm
Supplier Device Package: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): CB2012T470M; LB3218T470M; CBC2016T470MMLZ2012M
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 170 mA
Inductance Frequency - Test: 2 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: TDK Corporation
Other Names: 445-17079-2,445-1707
Current - Saturation (Isat): 50mA
47µH Shielded Multilayer Inductor 170mA 3.7Ohm 0805 (2012 Metric)
47µH Shielded Multilayer Inductor 170mA 3.7Ohm 0805 (2012 Metric)
47µH Shielded Multilayer Inductor 170mA 3.7Ohm 0805 (2012 Metric)
INDUCTOR, AEC-Q200, 47UH, 0805 ROHS COMPLIANT: YES
FIXED IND 47UH 170MA 3.7 OHM SMD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-MLZ2012M470WTD25 | 1079088-MLZ2012M470WTD25 | 445-17079-6-ND | 69AH1398 | MLZ2012M470WTD25 |
| Product Name | SMD 47UH 170MA 3.7 OHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Inductor, Aec-Q200, 47Uh, 0805 Rohs Compliant Tdk | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Technology | Multilayer | Standard; Multilayer | Multilayer | Multilayer; Multilayer | |
| Core Material | Ferrite | Ferrite | Ferrite | Ferrite; Ferrite | |
| Inductance Range | 47 microH | 47 microH | 47 microH |