47µH Shielded Multilayer Inductor 170mA 3.7Ohm 0805 (2012 Metric)
47µH Shielded Multilayer Inductor 170mA 3.7Ohm 0805 (2012 Metric)
47µH Shielded Multilayer Inductor 170mA 3.7Ohm 0805 (2012 Metric)
FIXED IND 47UH 170MA 3.7 OHM SMD Product overview: MLZ2012M470WT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 170MA, 3.7 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 170MA, 3.7 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ2012M470WT000 can be used for catalog matching and distributor lookup.
Surface Mount High Frequency Inductor, MLZ Series, 47 H, 20%, 0805 [2012 Metric], 11 MHz RoHS Compliant: Yes
INDUCTOR, 47UH, 20%, 20MHZ; Inductance:47µH; Product Range:MLZ Series; DC Current Rating:170mA; High Frequency Inductor Case:0805 [2012 Metric]; Inductor Construction:Multila
47uH ±20% 50mA 3.7Ω 0805 Inductors (SMD) ROHS
FIXED IND 47UH 170MA 3.7 OHM SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 445-6400-1-ND | 71-MLZ2012M470WT000 | 46W4797 | 45AC5517 | MLZ2012M470WT000 | MLZ2012M470WT000 |
| Product Name | Fixed Inductors | SMD 47UH 170MA 3.7 OHM Inductor and Choke | Surface Mount High Frequency Inductor, Mlz Series, 47 H, 20%, 0805 [2012 Metric], 11 Mhz Rohs Compliant Tdk | Inductor, 47Uh, 20%, 20Mhz; Inductance Tdk | Inductors/Coils/Transformers >> Inductors (SMD) | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | ||
| Technology | Multilayer | Multilayer | Multilayer | Multilayer; Multilayer | ||
| Core Material | Ferrite | Ferrite | Ferrite; Ferrite | |||
| Configuration | Fixed |