TDK-Lambda Americas Inc., High Power Division Fixed Inductors MLZ2012M3R3HTD25

Description
3.3µH Shielded Multilayer Inductor 500mA 200mOhm 0805 (2012 Metric)
Request a Quote Datasheet
Description
3.3µH Shielded Multilayer Inductor 500mA 200mOhm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-MLZ2012M3R3HTD25CT-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Multilayer Inductor 500mA 200mOhm 0805 (2012 Metric)

3.3µH Shielded Multilayer Inductor 500mA 200mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLZ2012M3R3HTD25TR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Multilayer Inductor 500mA 200mOhm 0805 (2012 Metric)

3.3µH Shielded Multilayer Inductor 500mA 200mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLZ2012M3R3HTD25DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3.3UH 500MA 200 MOHM

FIXED IND 3.3UH 500MA 200 MOHM

Buy Now Datasheet
3.3UH 500MA 200MOHM Inductor and Choke - 71-MLZ2012M3R3HTD25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3UH 500MA 200MOHM Inductor and Choke
71-MLZ2012M3R3HTD25
3.3UH 500MA 200MOHM Inductor and Choke 71-MLZ2012M3R3HTD25
FIXED IND 3.3UH 500MA 200MOHM SM Product overview: MLZ2012M3R3HTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 500MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 500MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ2012M3R3HTD25 can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 500MA 200MOHM SM Product overview: MLZ2012M3R3HTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 500MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 500MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ2012M3R3HTD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1137754-MLZ2012M3R3HTD25
Inductors, Coils, Chokes - Fixed Inductors 1137754-MLZ2012M3R3HTD25
Win Source Part Number: 1137754-MLZ2012M3R3H TD25 Category: Inductors, Coils, Chokes>Fixed Inductors Series: MLZ Type: Multilayer Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Shielded Inductance: 3.3 µH Height - Seated (Max): 0.057" (1.45mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Package / Case: 0805 (2012 Metric) DC Resistance (DCR): 200mOhm Supplier Device Package: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 500 mA Inductance Frequency - Test: 2 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: 445-181375-1,MLZ2012 M3R3HTD25-ND,445-181 375-2 Current - Saturation (Isat): 350mA

Win Source Part Number: 1137754-MLZ2012M3R3HTD25
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: MLZ
Type: Multilayer
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Shielded
Inductance: 3.3 µH
Height - Seated (Max): 0.057" (1.45mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Package / Case: 0805 (2012 Metric)
DC Resistance (DCR): 200mOhm
Supplier Device Package: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 500 mA
Inductance Frequency - Test: 2 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: TDK Corporation
Other Names: 445-181375-1,MLZ2012M3R3HTD25-ND,445-181375-2
Current - Saturation (Isat): 350mA

Buy Now
Inductor, Aec-Q200, 3.3Uh, 0805 Rohs Compliant Tdk - 69AH1394 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 3.3Uh, 0805 Rohs Compliant Tdk
69AH1394
Inductor, Aec-Q200, 3.3Uh, 0805 Rohs Compliant Tdk 69AH1394
INDUCTOR, AEC-Q200, 3.3UH, 0805 ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 3.3UH, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - MLZ2012M3R3HTD25 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLZ2012M3R3HTD25
Fixed Inductors MLZ2012M3R3HTD25
FIXED IND 3.3UH 500MA 200MOHM SM

FIXED IND 3.3UH 500MA 200MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-MLZ2012M3R3HTD25CT-ND 71-MLZ2012M3R3HTD25 1137754-MLZ2012M3R3HTD25 69AH1394 MLZ2012M3R3HTD25
Product Name Fixed Inductors 3.3UH 500MA 200MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Inductor, Aec-Q200, 3.3Uh, 0805 Rohs Compliant Tdk Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Standard; Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-1R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.4400 ohms
View Details
2 suppliers