TDK-Lambda Americas Inc., High Power Division Fixed Inductors - MLZ2012M3R3HT000 MLZ2012M3R3HT000

Description
Manufacturer: TDK Corporation Win Source Part Number: 1077887-MLZ2012M3R3H T000 Packaging: Reel - TR Type: Multilayer Current Rating: 500mA Inductance: 3.3μH Height - Seated (Max): 0.057" (1.45mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 350mA Categories: Inductors, Coils, Chokes DC Resistance (DCR): 260 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0805 (2012 Metric) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1077887-MLZ2012M3R3H T000 Packaging: Reel - TR Type: Multilayer Current Rating: 500mA Inductance: 3.3μH Height - Seated (Max): 0.057" (1.45mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 350mA Categories: Inductors, Coils, Chokes DC Resistance (DCR): 260 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0805 (2012 Metric) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - MLZ2012M3R3HT000
1077887-MLZ2012M3R3HT000
Fixed Inductors - MLZ2012M3R3HT000 1077887-MLZ2012M3R3HT000
Manufacturer: TDK Corporation Win Source Part Number: 1077887-MLZ2012M3R3H T000 Packaging: Reel - TR Type: Multilayer Current Rating: 500mA Inductance: 3.3μH Height - Seated (Max): 0.057" (1.45mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 350mA Categories: Inductors, Coils, Chokes DC Resistance (DCR): 260 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0805 (2012 Metric) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient

Manufacturer: TDK Corporation
Win Source Part Number: 1077887-MLZ2012M3R3HT000
Packaging: Reel - TR
Type: Multilayer
Current Rating: 500mA
Inductance: 3.3μH
Height - Seated (Max): 0.057" (1.45mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 350mA
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 260 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0805 (2012 Metric)
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
3.3UH 500MA 200MOHM Inductor and Choke - 71-MLZ2012M3R3HT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3UH 500MA 200MOHM Inductor and Choke
71-MLZ2012M3R3HT000
3.3UH 500MA 200MOHM Inductor and Choke 71-MLZ2012M3R3HT000
FIXED IND 3.3UH 500MA 200MOHM SM Product overview: MLZ2012M3R3HT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 500MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 500MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ2012M3R3HT000 can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 500MA 200MOHM SM Product overview: MLZ2012M3R3HT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 500MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 500MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ2012M3R3HT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-15749-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15749-1-ND
Fixed Inductors 445-15749-1-ND
3.3µH Shielded Multilayer Inductor 500mA 200mOhm 0805 (2012 Metric)

3.3µH Shielded Multilayer Inductor 500mA 200mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-15749-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15749-6-ND
Fixed Inductors 445-15749-6-ND
3.3µH Shielded Multilayer Inductor 500mA 200mOhm 0805 (2012 Metric)

3.3µH Shielded Multilayer Inductor 500mA 200mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-15749-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15749-2-ND
Fixed Inductors 445-15749-2-ND
3.3µH Shielded Multilayer Inductor 500mA 200mOhm 0805 (2012 Metric)

3.3µH Shielded Multilayer Inductor 500mA 200mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - MLZ2012M3R3HT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLZ2012M3R3HT000
Fixed Inductors MLZ2012M3R3HT000
FIXED IND 3.3UH 500MA 200MOHM SM

FIXED IND 3.3UH 500MA 200MOHM SM

Supplier's Site Datasheet
Inductor, 3.3Uh, 0805, 0.5A, Shld Rohs Compliant Tdk - 69AH1393 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, 0805, 0.5A, Shld Rohs Compliant Tdk
69AH1393
Inductor, 3.3Uh, 0805, 0.5A, Shld Rohs Compliant Tdk 69AH1393
INDUCTOR, 3.3UH, 0805, 0.5A, SHLD ROHS COMPLIANT: YES

INDUCTOR, 3.3UH, 0805, 0.5A, SHLD ROHS COMPLIANT: YES

Supplier's Site
Inductor, Multilayer, 3.3Uh, 0.5A, 20%; Inductance Tdk - 95AC0090 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Multilayer, 3.3Uh, 0.5A, 20%; Inductance Tdk
95AC0090
Inductor, Multilayer, 3.3Uh, 0.5A, 20%; Inductance Tdk 95AC0090
INDUCTOR, MULTILAYER, 3.3UH, 0.5A, 20%; Inductance:3.3µH; DC Resistance Max:0.26ohm; Self Resonant Frequency:-; DC Current Rating:500mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MLZ Series; Inductance Tolerance:± 20%RoHS Compliant: Yes

INDUCTOR, MULTILAYER, 3.3UH, 0.5A, 20%; Inductance:3.3µH; DC Resistance Max:0.26ohm; Self Resonant Frequency:-; DC Current Rating:500mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MLZ Series; Inductance Tolerance:± 20%RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1077887-MLZ2012M3R3HT000 71-MLZ2012M3R3HT000 445-15749-1-ND MLZ2012M3R3HT000 69AH1393 95AC0090
Product Name Fixed Inductors - MLZ2012M3R3HT000 3.3UH 500MA 200MOHM Inductor and Choke Fixed Inductors Fixed Inductors Inductor, 3.3Uh, 0805, 0.5A, Shld Rohs Compliant Tdk Inductor, Multilayer, 3.3Uh, 0.5A, 20%; Inductance Tdk
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Standard; Multilayer Multilayer Multilayer Multilayer; Multilayer Multilayer
Core Material Ferrite Ferrite Ferrite Ferrite; Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data