TDK U.S.A. Corporation Inductors, Coils, Chokes - Fixed Inductors MLZ2012M3R3ATD69

Description
Win Source Part Number: 1272712-MLZ2012M3R3A TD69 Category: Inductors, Coils, Chokes>Fixed Inductors Series: MLZ Type: Multilayer Package: Tape & Reel Shielding: Shielded Inductance: 3.3 µH Height - Seated (Max): 0.057" (1.45mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Package / Case: 0805 (2012 Metric) DC Resistance (DCR): 200mOhm Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 500 mA Inductance Frequency - Test: 2 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: 445-180843-1,445-180 843-2,445-180843-6 Current - Saturation (Isat): 350mA
Request a Quote Datasheet
Description
Win Source Part Number: 1272712-MLZ2012M3R3A TD69 Category: Inductors, Coils, Chokes>Fixed Inductors Series: MLZ Type: Multilayer Package: Tape & Reel Shielding: Shielded Inductance: 3.3 µH Height - Seated (Max): 0.057" (1.45mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Package / Case: 0805 (2012 Metric) DC Resistance (DCR): 200mOhm Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 500 mA Inductance Frequency - Test: 2 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: 445-180843-1,445-180 843-2,445-180843-6 Current - Saturation (Isat): 350mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1272712-MLZ2012M3R3ATD69 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1272712-MLZ2012M3R3ATD69
Inductors, Coils, Chokes - Fixed Inductors 1272712-MLZ2012M3R3ATD69
Win Source Part Number: 1272712-MLZ2012M3R3A TD69 Category: Inductors, Coils, Chokes>Fixed Inductors Series: MLZ Type: Multilayer Package: Tape & Reel Shielding: Shielded Inductance: 3.3 µH Height - Seated (Max): 0.057" (1.45mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Package / Case: 0805 (2012 Metric) DC Resistance (DCR): 200mOhm Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 500 mA Inductance Frequency - Test: 2 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: 445-180843-1,445-180 843-2,445-180843-6 Current - Saturation (Isat): 350mA

Win Source Part Number: 1272712-MLZ2012M3R3ATD69
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: MLZ
Type: Multilayer
Package: Tape & Reel
Shielding: Shielded
Inductance: 3.3 µH
Height - Seated (Max): 0.057" (1.45mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Package / Case: 0805 (2012 Metric)
DC Resistance (DCR): 200mOhm
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 500 mA
Inductance Frequency - Test: 2 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: TDK Corporation
Other Names: 445-180843-1,445-180843-2,445-180843-6
Current - Saturation (Isat): 350mA

Buy Now Datasheet
Fixed Inductors - 445-180843-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180843-6-ND
Fixed Inductors 445-180843-6-ND
3.3µH Shielded Multilayer Inductor 500mA 200mOhm 0805 (2012 Metric)

3.3µH Shielded Multilayer Inductor 500mA 200mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-180843-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180843-1-ND
Fixed Inductors 445-180843-1-ND
3.3µH Shielded Multilayer Inductor 500mA 200mOhm 0805 (2012 Metric)

3.3µH Shielded Multilayer Inductor 500mA 200mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-180843-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180843-2-ND
Fixed Inductors 445-180843-2-ND
3.3µH Shielded Multilayer Inductor 500mA 200mOhm 0805 (2012 Metric)

3.3µH Shielded Multilayer Inductor 500mA 200mOhm 0805 (2012 Metric)

Buy Now Datasheet
3.3UH 500MA 200MOHM Inductor and Choke - 71-MLZ2012M3R3ATD69 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3UH 500MA 200MOHM Inductor and Choke
71-MLZ2012M3R3ATD69
3.3UH 500MA 200MOHM Inductor and Choke 71-MLZ2012M3R3ATD69
FIXED IND 3.3UH 500MA 200MOHM SM Product overview: MLZ2012M3R3ATD69 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 500MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 500MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ2012M3R3ATD69 can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 500MA 200MOHM SM Product overview: MLZ2012M3R3ATD69 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 500MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 500MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ2012M3R3ATD69 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - MLZ2012M3R3ATD69 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLZ2012M3R3ATD69
Fixed Inductors MLZ2012M3R3ATD69
FIXED IND 3.3UH 500MA 200MOHM SM

FIXED IND 3.3UH 500MA 200MOHM SM

Supplier's Site Datasheet
Inductor, Aec-Q200, Shld, 3.3Uh, 0.5A Rohs Compliant Tdk - 81AH9095 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shld, 3.3Uh, 0.5A Rohs Compliant Tdk
81AH9095
Inductor, Aec-Q200, Shld, 3.3Uh, 0.5A Rohs Compliant Tdk 81AH9095
INDUCTOR, AEC-Q200, SHLD, 3.3UH, 0.5A ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, SHLD, 3.3UH, 0.5A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1272712-MLZ2012M3R3ATD69 445-180843-6-ND 71-MLZ2012M3R3ATD69 MLZ2012M3R3ATD69 81AH9095
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors 3.3UH 500MA 200MOHM Inductor and Choke Fixed Inductors Inductor, Aec-Q200, Shld, 3.3Uh, 0.5A Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology
Technology Standard; Multilayer Multilayer Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite Ferrite; Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET3542-053 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 18000 to 500 microH
View Details
2 suppliers