FIXED IND 33UH 190MA 2.6 OHM SMD Product overview: MLZ2012M330WTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 190MA, 2.6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 190MA, 2.6 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ2012M330WTD25 can be used for catalog matching and distributor lookup.
33µH Shielded Multilayer Inductor 190mA 2.6Ohm 0805 (2012 Metric)
33µH Shielded Multilayer Inductor 190mA 2.6Ohm 0805 (2012 Metric)
33µH Shielded Multilayer Inductor 190mA 2.6Ohm 0805 (2012 Metric)
Win Source Part Number: 1369994-MLZ2012M330W
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 55 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: MLZ
Package: Tape & Reel
Product Status: Active
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805 (2012 Metric)
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Ratings: AEC-Q200
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.057" (1.45mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 33 µH
Current Rating (Amps): 190 mA
Current - Saturation (Isat): 55mA
Shielding: Shielded
DC Resistance (DCR): 2.6Ohm
Inductance Frequency - Test: 2 MHz
190mA 33uH ±20% 55mA 2.6Ω 0805 Inductors (SMD) ROHS
INDUCTOR, AEC-Q200, 33UH, 0805 ROHS COMPLIANT: YES
FIXED IND 33UH 190MA 2.6 OHM SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-MLZ2012M330WTD25 | 445-17078-6-ND | 1369994-MLZ2012M330WTD25 | MLZ2012M330WTD25 | 69AH1395 | MLZ2012M330WTD25 |
| Product Name | SMD 33UH 190MA 2.6 OHM Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | Inductors/Coils/Transformers >> Inductors (SMD) | Inductor, Aec-Q200, 33Uh, 0805 Rohs Compliant Tdk | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | |||
| Technology | Multilayer | Multilayer | Standard; Multilayer | Multilayer; Multilayer | ||
| Core Material | Ferrite | Ferrite | Ferrite | Ferrite; Ferrite | ||
| Inductance Range | 33 microH | 33 microH | 33 microH | 33 microH |