FIXED IND 2.2UH 600MA 160MOHM SM Product overview: MLZ2012M2R2HT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 600MA, 160MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 600MA, 160MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ2012M2R2HT000 can be used for catalog matching and distributor lookup.
Manufacturer: TDK Corporation
Win Source Part Number: 747528-MLZ2012M2R2HT
Manufacturer Homepage: www.tdk.com
Reference case: SMD
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Sufficient
2.2µH Shielded Multilayer Inductor 600mA 160mOhm 0805 (2012 Metric)
2.2µH Shielded Multilayer Inductor 600mA 160mOhm 0805 (2012 Metric)
2.2µH Shielded Multilayer Inductor 600mA 160mOhm 0805 (2012 Metric)
2.2uH ±20% 400mA 160mΩ 0805 Inductors (SMD) ROHS
FIXED IND 2.2UH 600MA 160MOHM SM
INDUCTOR, MULTILAYER, 2.2UH, 0.6A, 20%; Inductance:2.2µH; DC Resistance Max:0.208ohm; Self Resonant Frequency:100MHz; DC Current Rating:600mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MLZ Series; Product Length:2mm RoHS Compliant: Yes
MULTILAYER INDUCTOR, 2.2UH, 0.6A, 0805 ROHS COMPLIANT: YES
FIXED IND 2.2UH 600MA 160 MOHM
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-MLZ2012M2R2HT000 | 747528-MLZ2012M2R2HT000 | 445-8658-1-ND | MLZ2012M2R2HT000 | MLZ2012M2R2HT000 | 95AC0089 | 73AJ8612 | 769-MLZ2012M2R2HT000 |
| Product Name | 2.2UH 600MA 160MOHM Inductor and Choke | Fixed Inductors - MLZ2012M2R2HT000 | Fixed Inductors | Inductors/Coils/Transformers >> Inductors (SMD) | Fixed Inductors | Inductor, Multilayer, 2.2Uh, 0.6A, 20%; Inductance Tdk | Multilayer Inductor, 2.2Uh, 0.6A, 0805 Rohs Compliant Tdk | FIXED IND 2.2UH 600MA 160 MOHM |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | ||||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology; Surface Mount | ||||
| Technology | Multilayer | Multilayer | Multilayer; Multilayer | Multilayer | Multilayer | |||
| Core Material | Ferrite | Ferrite | Ferrite; Ferrite | |||||
| Inductance Range | 2.2 microH | 2.2 microH | 2.2 microH | 2.2 microH | 2.2 microH |