TDK U.S.A. Corporation Fixed Inductors MLZ2012M1R5HTD25

Description
1.5µH Shielded Multilayer Inductor 700mA 140mOhm 0805 (2012 Metric)
Request a Quote Datasheet
Description
1.5µH Shielded Multilayer Inductor 700mA 140mOhm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-181776-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-181776-2-ND
Fixed Inductors 445-181776-2-ND
1.5µH Shielded Multilayer Inductor 700mA 140mOhm 0805 (2012 Metric)

1.5µH Shielded Multilayer Inductor 700mA 140mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-181776-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-181776-6-ND
Fixed Inductors 445-181776-6-ND
1.5µH Shielded Multilayer Inductor 700mA 140mOhm 0805 (2012 Metric)

1.5µH Shielded Multilayer Inductor 700mA 140mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-181776-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-181776-1-ND
Fixed Inductors 445-181776-1-ND
1.5µH Shielded Multilayer Inductor 700mA 140mOhm 0805 (2012 Metric)

1.5µH Shielded Multilayer Inductor 700mA 140mOhm 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-181776-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Encapsulated Toroidal Inductor - CMT908-H2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 4000 to ? microH
DCR 0.0400 ohms
View Details
3 suppliers
Power Inductors - ECS-MPI4040R4-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers