TDK U.S.A. Corporation Fixed Inductors MLZ2012M1R5HT000

Description
1.5µH Shielded Multilayer Inductor 700mA 140mOhm 0805 (2012 Metric)
Request a Quote Datasheet
Description
1.5µH Shielded Multilayer Inductor 700mA 140mOhm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-15748-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15748-2-ND
Fixed Inductors 445-15748-2-ND
1.5µH Shielded Multilayer Inductor 700mA 140mOhm 0805 (2012 Metric)

1.5µH Shielded Multilayer Inductor 700mA 140mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-15748-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15748-1-ND
Fixed Inductors 445-15748-1-ND
1.5µH Shielded Multilayer Inductor 700mA 140mOhm 0805 (2012 Metric)

1.5µH Shielded Multilayer Inductor 700mA 140mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-15748-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15748-6-ND
Fixed Inductors 445-15748-6-ND
1.5µH Shielded Multilayer Inductor 700mA 140mOhm 0805 (2012 Metric)

1.5µH Shielded Multilayer Inductor 700mA 140mOhm 0805 (2012 Metric)

Buy Now Datasheet
1.5UH 700MA 140MOHM Inductor and Choke - 71-MLZ2012M1R5HT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5UH 700MA 140MOHM Inductor and Choke
71-MLZ2012M1R5HT000
1.5UH 700MA 140MOHM Inductor and Choke 71-MLZ2012M1R5HT000
FIXED IND 1.5UH 700MA 140MOHM SM Product overview: MLZ2012M1R5HT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UH, 700MA, 140MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5UH, 700MA, 140MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ2012M1R5HT000 can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 700MA 140MOHM SM Product overview: MLZ2012M1R5HT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UH, 700MA, 140MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5UH, 700MA, 140MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ2012M1R5HT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MLZ2012M1R5HT000
1077885-MLZ2012M1R5HT000
Fixed Inductors - MLZ2012M1R5HT000 1077885-MLZ2012M1R5HT000
Manufacturer: TDK Corporation Win Source Part Number: 1077885-MLZ2012M1R5H T000 Packaging: Reel - TR Type: Multilayer Current Rating: 700mA Inductance: 1.5μH Height - Seated (Max): 0.057" (1.45mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 550mA Categories: Inductors, Coils, Chokes DC Resistance (DCR): 182 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0805 (2012 Metric) Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Sufficient

Manufacturer: TDK Corporation
Win Source Part Number: 1077885-MLZ2012M1R5HT000
Packaging: Reel - TR
Type: Multilayer
Current Rating: 700mA
Inductance: 1.5μH
Height - Seated (Max): 0.057" (1.45mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 550mA
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 182 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0805 (2012 Metric)
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
FIXED IND 1.5UH 700MA 140 MOHM - 769-MLZ2012M1R5HT000 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 1.5UH 700MA 140 MOHM
769-MLZ2012M1R5HT000
FIXED IND 1.5UH 700MA 140 MOHM 769-MLZ2012M1R5HT000
FIXED IND 1.5UH 700MA 140 MOHM

FIXED IND 1.5UH 700MA 140 MOHM

Supplier's Site
Multilayer Inductor, 1.5Uh, 0.7A, 0805 Rohs Compliant Tdk - 50AJ4275 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 1.5Uh, 0.7A, 0805 Rohs Compliant Tdk
50AJ4275
Multilayer Inductor, 1.5Uh, 0.7A, 0805 Rohs Compliant Tdk 50AJ4275
MULTILAYER INDUCTOR, 1.5UH, 0.7A, 0805 ROHS COMPLIANT: YES

MULTILAYER INDUCTOR, 1.5UH, 0.7A, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-15748-2-ND 71-MLZ2012M1R5HT000 1077885-MLZ2012M1R5HT000 769-MLZ2012M1R5HT000 50AJ4275
Product Name Fixed Inductors 1.5UH 700MA 140MOHM Inductor and Choke Fixed Inductors - MLZ2012M1R5HT000 FIXED IND 1.5UH 700MA 140 MOHM Multilayer Inductor, 1.5Uh, 0.7A, 0805 Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Standard; Multilayer Multilayer
Core Material Ferrite Ferrite Ferrite
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Common Mode Chokes - CME375-8-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details