TDK U.S.A. Corporation Fixed Inductors MLZ2012M150WTD25

Description
15µH Shielded Multilayer Inductor 250mA 950mOhm 0805 (2012 Metric)
Request a Quote Datasheet
Description
15µH Shielded Multilayer Inductor 250mA 950mOhm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-17074-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17074-2-ND
Fixed Inductors 445-17074-2-ND
15µH Shielded Multilayer Inductor 250mA 950mOhm 0805 (2012 Metric)

15µH Shielded Multilayer Inductor 250mA 950mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-17074-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17074-1-ND
Fixed Inductors 445-17074-1-ND
15µH Shielded Multilayer Inductor 250mA 950mOhm 0805 (2012 Metric)

15µH Shielded Multilayer Inductor 250mA 950mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-17074-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17074-6-ND
Fixed Inductors 445-17074-6-ND
15µH Shielded Multilayer Inductor 250mA 950mOhm 0805 (2012 Metric)

15µH Shielded Multilayer Inductor 250mA 950mOhm 0805 (2012 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1370101-MLZ2012M150WTD25 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370101-MLZ2012M150WTD25
Inductors, Coils, Chokes - Fixed Inductors 1370101-MLZ2012M150WTD25
Win Source Part Number: 1370101-MLZ2012M150W TD25 Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 46 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: MLZ Package: Tape & Reel Product Status: Active Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 (2012 Metric) Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Ratings: AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.057" (1.45mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 15 µH Current Rating (Amps): 250 mA Current - Saturation (Isat): 120mA Shielding: Shielded DC Resistance (DCR): 950mOhm Inductance Frequency - Test: 2 MHz

Win Source Part Number: 1370101-MLZ2012M150WTD25
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 46 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: MLZ
Package: Tape & Reel
Product Status: Active
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805 (2012 Metric)
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Ratings: AEC-Q200
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.057" (1.45mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 15 µH
Current Rating (Amps): 250 mA
Current - Saturation (Isat): 120mA
Shielding: Shielded
DC Resistance (DCR): 950mOhm
Inductance Frequency - Test: 2 MHz

Buy Now Datasheet
SMD 15UH 250MA 950MOHM Inductor and Choke - 71-MLZ2012M150WTD25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 250MA 950MOHM Inductor and Choke
71-MLZ2012M150WTD25
SMD 15UH 250MA 950MOHM Inductor and Choke 71-MLZ2012M150WTD25
FIXED IND 15UH 250MA 950MOHM SMD Product overview: MLZ2012M150WTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 250MA, 950MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 250MA, 950MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ2012M150WTD25 can be used for catalog matching and distributor lookup.

FIXED IND 15UH 250MA 950MOHM SMD Product overview: MLZ2012M150WTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 250MA, 950MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 250MA, 950MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ2012M150WTD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - MLZ2012M150WTD25 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLZ2012M150WTD25
Fixed Inductors MLZ2012M150WTD25
FIXED IND 15UH 250MA 950MOHM SMD

FIXED IND 15UH 250MA 950MOHM SMD

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
MLZ2012M150WTD25
Inductors/Coils/Transformers >> Inductors (SMD) MLZ2012M150WTD25
250mA 15uH ±20% 120mA 950mΩ 0805 Inductors (SMD) ROHS

250mA 15uH ±20% 120mA 950mΩ 0805 Inductors (SMD) ROHS

Supplier's Site Datasheet
Inductor, Aec-Q200, Shld, 15Uh, 0.25A Rohs Compliant Tdk - 81AH9094 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shld, 15Uh, 0.25A Rohs Compliant Tdk
81AH9094
Inductor, Aec-Q200, Shld, 15Uh, 0.25A Rohs Compliant Tdk 81AH9094
INDUCTOR, AEC-Q200, SHLD, 15UH, 0.25A ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, SHLD, 15UH, 0.25A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 445-17074-2-ND 1370101-MLZ2012M150WTD25 71-MLZ2012M150WTD25 MLZ2012M150WTD25 MLZ2012M150WTD25 81AH9094
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 15UH 250MA 950MOHM Inductor and Choke Fixed Inductors Inductors/Coils/Transformers >> Inductors (SMD) Inductor, Aec-Q200, Shld, 15Uh, 0.25A Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology
Technology Multilayer Standard; Multilayer Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2155JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Leaded Inductors - 1911175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
Q Factor 60
View Details
Fixed Inductors - 486-5771-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details