TDK-Lambda Americas Inc., High Power Division SMD 15UH 250MA 950MOHM Inductor and Choke MLZ2012M150WT000

Description
FIXED IND 15UH 250MA 950MOHM SMD Product overview: MLZ2012M150WT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 250MA, 950MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 250MA, 950MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ2012M150WT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 15UH 250MA 950MOHM SMD Product overview: MLZ2012M150WT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 250MA, 950MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 250MA, 950MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ2012M150WT000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 15UH 250MA 950MOHM Inductor and Choke - 71-MLZ2012M150WT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 250MA 950MOHM Inductor and Choke
71-MLZ2012M150WT000
SMD 15UH 250MA 950MOHM Inductor and Choke 71-MLZ2012M150WT000
FIXED IND 15UH 250MA 950MOHM SMD Product overview: MLZ2012M150WT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 250MA, 950MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 250MA, 950MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ2012M150WT000 can be used for catalog matching and distributor lookup.

FIXED IND 15UH 250MA 950MOHM SMD Product overview: MLZ2012M150WT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 250MA, 950MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 250MA, 950MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ2012M150WT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - MLZ2012M150WT000 - 1077883-MLZ2012M150WT000 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - MLZ2012M150WT000
1077883-MLZ2012M150WT000
Fixed Inductors - MLZ2012M150WT000 1077883-MLZ2012M150WT000
Manufacturer: TDK Corporation Win Source Part Number: 1077883-MLZ2012M150W T000 Packaging: Reel - TR Type: Multilayer Current Rating: 250mA Inductance: 15μH Height - Seated (Max): 0.057" (1.45mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 120mA Frequency - Self Resonant: 40MHz Frequency - Test: 2MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.235 Ohm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0805 (2012 Metric) Alternative Parts (Cross-Reference): CB2012T150K; MLF2012-150KB; MLF2012-150MB; Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient

Manufacturer: TDK Corporation
Win Source Part Number: 1077883-MLZ2012M150WT000
Packaging: Reel - TR
Type: Multilayer
Current Rating: 250mA
Inductance: 15μH
Height - Seated (Max): 0.057" (1.45mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 120mA
Frequency - Self Resonant: 40MHz
Frequency - Test: 2MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.235 Ohm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0805 (2012 Metric)
Alternative Parts (Cross-Reference): CB2012T150K; MLF2012-150KB; MLF2012-150MB;
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Fixed Inductors - 445-6397-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6397-2-ND
Fixed Inductors 445-6397-2-ND
15µH Shielded Multilayer Inductor 250mA 950mOhm 0805 (2012 Metric)

15µH Shielded Multilayer Inductor 250mA 950mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6397-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6397-6-ND
Fixed Inductors 445-6397-6-ND
15µH Shielded Multilayer Inductor 250mA 950mOhm 0805 (2012 Metric)

15µH Shielded Multilayer Inductor 250mA 950mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6397-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6397-1-ND
Fixed Inductors 445-6397-1-ND
15µH Shielded Multilayer Inductor 250mA 950mOhm 0805 (2012 Metric)

15µH Shielded Multilayer Inductor 250mA 950mOhm 0805 (2012 Metric)

Buy Now Datasheet
Surface Mount High Frequency Inductor, Mlz Series, 15 H, 20%, 0805 [2012 Metric], 22 Mhz Rohs Compliant Tdk - 46W4793 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Mlz Series, 15 H, 20%, 0805 [2012 Metric], 22 Mhz Rohs Compliant Tdk
46W4793
Surface Mount High Frequency Inductor, Mlz Series, 15 H, 20%, 0805 [2012 Metric], 22 Mhz Rohs Compliant Tdk 46W4793
Surface Mount High Frequency Inductor, MLZ Series, 15 H, 20%, 0805 [2012 Metric], 22 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, MLZ Series, 15 H, 20%, 0805 [2012 Metric], 22 MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount High Frequency Inductor, Mlz Series, 15 H, 20%, 0805 [2012 Metric], 22 Mhz Rohs Compliant Tdk - 89R3026 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Mlz Series, 15 H, 20%, 0805 [2012 Metric], 22 Mhz Rohs Compliant Tdk
89R3026
Surface Mount High Frequency Inductor, Mlz Series, 15 H, 20%, 0805 [2012 Metric], 22 Mhz Rohs Compliant Tdk 89R3026
Surface Mount High Frequency Inductor, MLZ Series, 15 H, 20%, 0805 [2012 Metric], 22 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, MLZ Series, 15 H, 20%, 0805 [2012 Metric], 22 MHz RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
MLZ2012M150WT000
Inductors/Coils/Transformers >> Inductors (SMD) MLZ2012M150WT000
15uH ±20% 120mA 950mΩ 0805 Inductors (SMD) ROHS

15uH ±20% 120mA 950mΩ 0805 Inductors (SMD) ROHS

Supplier's Site Datasheet
Fixed Inductors - MLZ2012M150WT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLZ2012M150WT000
Fixed Inductors MLZ2012M150WT000
FIXED IND 15UH 250MA 950MOHM SMD

FIXED IND 15UH 250MA 950MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 71-MLZ2012M150WT000 1077883-MLZ2012M150WT000 445-6397-2-ND 46W4793 MLZ2012M150WT000 MLZ2012M150WT000
Product Name SMD 15UH 250MA 950MOHM Inductor and Choke Fixed Inductors - MLZ2012M150WT000 Fixed Inductors Surface Mount High Frequency Inductor, Mlz Series, 15 H, 20%, 0805 [2012 Metric], 22 Mhz Rohs Compliant Tdk Inductors/Coils/Transformers >> Inductors (SMD) Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Standard; Multilayer Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite Ferrite; Ferrite
Inductance Range 15 microH 15 microH 15 microH 15 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R16M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
CMT8100 Series Common Mode Inductors - CMT-8104 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 10000 to ? microH
View Details
2 suppliers