TDK-Lambda Americas Inc., High Power Division Fixed Inductors MLZ2012M100WT000

Description
10µH Shielded Multilayer Inductor 350mA 470mOhm 0805 (2012 Metric)
Request a Quote Datasheet
Description
10µH Shielded Multilayer Inductor 350mA 470mOhm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-6396-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6396-6-ND
Fixed Inductors 445-6396-6-ND
10µH Shielded Multilayer Inductor 350mA 470mOhm 0805 (2012 Metric)

10µH Shielded Multilayer Inductor 350mA 470mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6396-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6396-2-ND
Fixed Inductors 445-6396-2-ND
10µH Shielded Multilayer Inductor 350mA 470mOhm 0805 (2012 Metric)

10µH Shielded Multilayer Inductor 350mA 470mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6396-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6396-1-ND
Fixed Inductors 445-6396-1-ND
10µH Shielded Multilayer Inductor 350mA 470mOhm 0805 (2012 Metric)

10µH Shielded Multilayer Inductor 350mA 470mOhm 0805 (2012 Metric)

Buy Now Datasheet
SMD 10UH 350MA 470MOHM Inductor and Choke - 71-MLZ2012M100WT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 350MA 470MOHM Inductor and Choke
71-MLZ2012M100WT000
SMD 10UH 350MA 470MOHM Inductor and Choke 71-MLZ2012M100WT000
FIXED IND 10UH 350MA 470MOHM SMD Product overview: MLZ2012M100WT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 350MA, 470MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 350MA, 470MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ2012M100WT000 can be used for catalog matching and distributor lookup.

FIXED IND 10UH 350MA 470MOHM SMD Product overview: MLZ2012M100WT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 350MA, 470MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 350MA, 470MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ2012M100WT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - MLZ2012M100WT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLZ2012M100WT000
Fixed Inductors MLZ2012M100WT000
FIXED IND 10UH 350MA 470MOHM SMD

FIXED IND 10UH 350MA 470MOHM SMD

Supplier's Site Datasheet
Inductor, Multi Layer, 10Uh, 350Ma, 0805; Inductance Tdk - 05X0436 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Multi Layer, 10Uh, 350Ma, 0805; Inductance Tdk
05X0436
Inductor, Multi Layer, 10Uh, 350Ma, 0805; Inductance Tdk 05X0436
INDUCTOR, MULTI LAYER, 10UH, 350MA, 0805; Inductance:10µH; DC Resistance Max:0.47ohm; Self Resonant Frequency:-; DC Current Rating:350mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MLZ Series; Core Material:Ferrite RoHS Compliant: Yes

INDUCTOR, MULTI LAYER, 10UH, 350MA, 0805; Inductance:10µH; DC Resistance Max:0.47ohm; Self Resonant Frequency:-; DC Current Rating:350mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MLZ Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount High Frequency Inductor, Mlz Series, 10 H, 20%, 0805 [2012 Metric], 30 Mhz Rohs Compliant Tdk - 46W4792 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Mlz Series, 10 H, 20%, 0805 [2012 Metric], 30 Mhz Rohs Compliant Tdk
46W4792
Surface Mount High Frequency Inductor, Mlz Series, 10 H, 20%, 0805 [2012 Metric], 30 Mhz Rohs Compliant Tdk 46W4792
Surface Mount High Frequency Inductor, MLZ Series, 10 H, 20%, 0805 [2012 Metric], 30 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, MLZ Series, 10 H, 20%, 0805 [2012 Metric], 30 MHz RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
MLZ2012M100WT000
Inductors/Coils/Transformers >> Inductors (SMD) MLZ2012M100WT000
10uH ±20% 200mA 470mΩ 0805 Inductors (SMD) ROHS

10uH ±20% 200mA 470mΩ 0805 Inductors (SMD) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 445-6396-6-ND 71-MLZ2012M100WT000 MLZ2012M100WT000 05X0436 46W4792 MLZ2012M100WT000
Product Name Fixed Inductors SMD 10UH 350MA 470MOHM Inductor and Choke Fixed Inductors Inductor, Multi Layer, 10Uh, 350Ma, 0805; Inductance Tdk Surface Mount High Frequency Inductor, Mlz Series, 10 H, 20%, 0805 [2012 Metric], 30 Mhz Rohs Compliant Tdk Inductors/Coils/Transformers >> Inductors (SMD)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology
Technology Multilayer Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R15M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX98-20471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 2.5 ohms
View Details