TDK-Lambda Americas Inc., High Power Division Fixed Inductors - MLZ2012M100HT000 MLZ2012M100HT000

Description
Manufacturer: TDK Corporation Win Source Part Number: 1077882-MLZ2012M100H T000 Packaging: Reel - TR Type: Multilayer Current Rating: 300mA Inductance: 10μH Height - Seated (Max): 0.057" (1.45mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 200mA Frequency - Test: 2MHz Family Name: MLZ Categories: Inductors, Coils, Chokes DC Resistance (DCR): 884 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0805 (2012 Metric) Alternative Parts (Cross-Reference): MLZ2012M100HTD25; LBC2012T100M; LBC2012T100MV; ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1077882-MLZ2012M100H T000 Packaging: Reel - TR Type: Multilayer Current Rating: 300mA Inductance: 10μH Height - Seated (Max): 0.057" (1.45mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 200mA Frequency - Test: 2MHz Family Name: MLZ Categories: Inductors, Coils, Chokes DC Resistance (DCR): 884 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0805 (2012 Metric) Alternative Parts (Cross-Reference): MLZ2012M100HTD25; LBC2012T100M; LBC2012T100MV; ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - MLZ2012M100HT000
1077882-MLZ2012M100HT000
Fixed Inductors - MLZ2012M100HT000 1077882-MLZ2012M100HT000
Manufacturer: TDK Corporation Win Source Part Number: 1077882-MLZ2012M100H T000 Packaging: Reel - TR Type: Multilayer Current Rating: 300mA Inductance: 10μH Height - Seated (Max): 0.057" (1.45mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 200mA Frequency - Test: 2MHz Family Name: MLZ Categories: Inductors, Coils, Chokes DC Resistance (DCR): 884 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0805 (2012 Metric) Alternative Parts (Cross-Reference): MLZ2012M100HTD25; LBC2012T100M; LBC2012T100MV; ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Sufficient

Manufacturer: TDK Corporation
Win Source Part Number: 1077882-MLZ2012M100HT000
Packaging: Reel - TR
Type: Multilayer
Current Rating: 300mA
Inductance: 10μH
Height - Seated (Max): 0.057" (1.45mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 200mA
Frequency - Test: 2MHz
Family Name: MLZ
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 884 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0805 (2012 Metric)
Alternative Parts (Cross-Reference): MLZ2012M100HTD25; LBC2012T100M; LBC2012T100MV;
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Fixed Inductors - 445-8656-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-8656-6-ND
Fixed Inductors 445-8656-6-ND
10µH Shielded Multilayer Inductor 300mA 680mOhm 0805 (2012 Metric)

10µH Shielded Multilayer Inductor 300mA 680mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-8656-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-8656-2-ND
Fixed Inductors 445-8656-2-ND
10µH Shielded Multilayer Inductor 300mA 680mOhm 0805 (2012 Metric)

10µH Shielded Multilayer Inductor 300mA 680mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-8656-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-8656-1-ND
Fixed Inductors 445-8656-1-ND
10µH Shielded Multilayer Inductor 300mA 680mOhm 0805 (2012 Metric)

10µH Shielded Multilayer Inductor 300mA 680mOhm 0805 (2012 Metric)

Buy Now Datasheet
SMD 10UH 300MA 680MOHM Inductor and Choke - 71-MLZ2012M100HT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 300MA 680MOHM Inductor and Choke
71-MLZ2012M100HT000
SMD 10UH 300MA 680MOHM Inductor and Choke 71-MLZ2012M100HT000
FIXED IND 10UH 300MA 680MOHM SMD Product overview: MLZ2012M100HT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 300MA, 680MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 300MA, 680MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ2012M100HT000 can be used for catalog matching and distributor lookup.

FIXED IND 10UH 300MA 680MOHM SMD Product overview: MLZ2012M100HT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 300MA, 680MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 300MA, 680MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ2012M100HT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
MLZ2012M100HT000
Inductors/Coils/Transformers >> Inductors (SMD) MLZ2012M100HT000
10uH ±20% 200mA 680mΩ 0805 Inductors (SMD) ROHS

10uH ±20% 200mA 680mΩ 0805 Inductors (SMD) ROHS

Supplier's Site Datasheet
Fixed Inductors - MLZ2012M100HT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLZ2012M100HT000
Fixed Inductors MLZ2012M100HT000
FIXED IND 10UH 300MA 680MOHM SMD

FIXED IND 10UH 300MA 680MOHM SMD

Supplier's Site Datasheet
Inductor, Multi Layer, 10Uh, 300Ma, 0805; Inductance Tdk - 88T9775 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Multi Layer, 10Uh, 300Ma, 0805; Inductance Tdk
88T9775
Inductor, Multi Layer, 10Uh, 300Ma, 0805; Inductance Tdk 88T9775
INDUCTOR, MULTI LAYER, 10UH, 300MA, 0805; Inductance:10µH; DC Resistance Max:0.68ohm; Self Resonant Frequency:-; DC Current Rating:300mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MLZ Series; Core Material:Ferrite RoHS Compliant: Yes

INDUCTOR, MULTI LAYER, 10UH, 300MA, 0805; Inductance:10µH; DC Resistance Max:0.68ohm; Self Resonant Frequency:-; DC Current Rating:300mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MLZ Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 10Uh, 20%, 0805; Inductance Tdk - 45AC5515 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 20%, 0805; Inductance Tdk
45AC5515
Inductor, 10Uh, 20%, 0805; Inductance Tdk 45AC5515
INDUCTOR, 10UH, 20%, 0805; Inductance:10µH; Product Range:MLZ Series; DC Current Rating:300mA; High Frequency Inductor Case:0805 [2012 Metric]; Inductor Construction:Multila yer; DC Resistance Max:0.68ohm; Inductance Tolerance:± 20%; RoHS Compliant: Yes

INDUCTOR, 10UH, 20%, 0805; Inductance:10µH; Product Range:MLZ Series; DC Current Rating:300mA; High Frequency Inductor Case:0805 [2012 Metric]; Inductor Construction:Multilayer; DC Resistance Max:0.68ohm; Inductance Tolerance:± 20%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1077882-MLZ2012M100HT000 445-8656-6-ND 71-MLZ2012M100HT000 MLZ2012M100HT000 MLZ2012M100HT000 88T9775 45AC5515
Product Name Fixed Inductors - MLZ2012M100HT000 Fixed Inductors SMD 10UH 300MA 680MOHM Inductor and Choke Inductors/Coils/Transformers >> Inductors (SMD) Fixed Inductors Inductor, Multi Layer, 10Uh, 300Ma, 0805; Inductance Tdk Inductor, 10Uh, 20%, 0805; Inductance Tdk
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Standard; Multilayer Multilayer Multilayer Multilayer; Multilayer Multilayer
Core Material Ferrite Ferrite Ferrite Ferrite; Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J154JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1678465 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Copper plated ceramic
Q Factor 14
View Details
Fixed Inductors - 486-3169-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details