TDK Corporation 4.7uH 2MHz 0.08A Inductor and Choke MLZ2012E4R7M

Description
Inductor Power Shielded Multi-Layer 4.7uH 20% 2MHz Ferrite 0.08A 0.39Ohm DCR 0805 T/R Product overview: MLZ2012E4R7M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uH, 2MHz, 0.08A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7uH, 2MHz, 0.08A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ2012E4R7M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Multi-Layer 4.7uH 20% 2MHz Ferrite 0.08A 0.39Ohm DCR 0805 T/R Product overview: MLZ2012E4R7M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uH, 2MHz, 0.08A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7uH, 2MHz, 0.08A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ2012E4R7M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.7uH 2MHz 0.08A Inductor and Choke - 71-MLZ2012E4R7M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7uH 2MHz 0.08A Inductor and Choke
71-MLZ2012E4R7M
4.7uH 2MHz 0.08A Inductor and Choke 71-MLZ2012E4R7M
Inductor Power Shielded Multi-Layer 4.7uH 20% 2MHz Ferrite 0.08A 0.39Ohm DCR 0805 T/R Product overview: MLZ2012E4R7M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uH, 2MHz, 0.08A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7uH, 2MHz, 0.08A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ2012E4R7M can be used for catalog matching and distributor lookup.

Inductor Power Shielded Multi-Layer 4.7uH 20% 2MHz Ferrite 0.08A 0.39Ohm DCR 0805 T/R Product overview: MLZ2012E4R7M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uH, 2MHz, 0.08A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7uH, 2MHz, 0.08A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ2012E4R7M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MLZ2012E4R7M
1077881-MLZ2012E4R7M
Fixed Inductors - MLZ2012E4R7M 1077881-MLZ2012E4R7M
Manufacturer: TDK Corporation Win Source Part Number: 1077881-MLZ2012E4R7M Packaging: Reel - TR Type: Multilayer Current Rating: 80mA Inductance: 4.7μH Height - Seated (Max): 0.041" (1.05mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 70MHz Frequency - Test: 2MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 300 mOhm Status: Not For New Designs Temperature Range - Operating: -55°C to 125°C Case / Package: 0805 (2012 Metric) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1077881-MLZ2012E4R7M
Packaging: Reel - TR
Type: Multilayer
Current Rating: 80mA
Inductance: 4.7μH
Height - Seated (Max): 0.041" (1.05mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Frequency - Self Resonant: 70MHz
Frequency - Test: 2MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 300 mOhm
Status: Not For New Designs
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0805 (2012 Metric)
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-MLZ2012E4R7M 1077881-MLZ2012E4R7M
Product Name 4.7uH 2MHz 0.08A Inductor and Choke Fixed Inductors - MLZ2012E4R7M
Mounting Option Surface Mount Surface Mount Technology
Technology Power Standard; Multilayer
Core Material Ferrite Ferrite
Inductance Tolerance 20 (+/- %)
Packing Method Tape and Reel Tape Reel; Reel - TR
Unlock Full Specs
to access all available technical data