Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1002211-MLZ2012E100P
Current Rating: 60 mA
Inductance: 10 µH
Mounting: SMD (SMT)
Impedance: 400 mΩ
Categories: OEM Parts(M-N)
Case / Package: 0805
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Inductance Tolerance: 25 %
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1002211-MLZ2012E100PT |
| Product Name | OEM Parts - OEM Parts (M - N) - MLZ2012E100PT |