Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1079162-MLZ2012E100P
Length: 2.3 mm
Shielding: Shielded
Inductance: 10 µH
Mounting: SMD (SMT)
Tolerance: 25 %
Test Frequency: 2 MHz
Core Material: Ferrite
Military Standard: Not
Self Resonant Frequency: 30 MHz
DC Current: 60 mA
Height: 1.45 mm
Categories: OEM Parts(M-N)
DC Resistance (DCR): 400 mΩ
Case / Package: 0805
Alternative Parts (Cross-Reference): MLZ2012N100LT000; MLZ2012N100LTD25; MLZ2012N100LT; LK2125100M-T; LK1608100M-T; LQM21FN100M80L;
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 1.45 mm
Max DC Current: 60 mA
RoHS: Compliant
Min Operating Temperature: -55 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1079162-MLZ2012E100P |
| Product Name | OEM Parts - OEM Parts (M - N) - MLZ2012E100P |