TDK U.S.A. Corporation Fixed Inductors MLZ2012E100MT000

Description
10µH Shielded Multilayer Inductor 60mA 400mOhm 0805 (2012 Metric)
Request a Quote Datasheet
Description
10µH Shielded Multilayer Inductor 60mA 400mOhm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-MLZ2012E100MT000CT-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Multilayer Inductor 60mA 400mOhm 0805 (2012 Metric)

10µH Shielded Multilayer Inductor 60mA 400mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLZ2012E100MT000TR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Multilayer Inductor 60mA 400mOhm 0805 (2012 Metric)

10µH Shielded Multilayer Inductor 60mA 400mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLZ2012E100MT000DKR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Multilayer Inductor 60mA 400mOhm 0805 (2012 Metric)

10µH Shielded Multilayer Inductor 60mA 400mOhm 0805 (2012 Metric)

Buy Now Datasheet
SMD 10UH 60MA 400 MOHM Inductor and Choke - 71-MLZ2012E100MT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 60MA 400 MOHM Inductor and Choke
71-MLZ2012E100MT000
SMD 10UH 60MA 400 MOHM Inductor and Choke 71-MLZ2012E100MT000
FIXED IND 10UH 60MA 400 MOHM SMD Product overview: MLZ2012E100MT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 60MA, 400 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 60MA, 400 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ2012E100MT000 can be used for catalog matching and distributor lookup.

FIXED IND 10UH 60MA 400 MOHM SMD Product overview: MLZ2012E100MT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 60MA, 400 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 60MA, 400 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ2012E100MT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
10μH Shielded Multilayer Inductor 60mA 400mOhm 0805 (2012 Metric) - 769-MLZ2012E100MT000 - Utmel Electronic Limited
Hong Kong, China
10μH Shielded Multilayer Inductor 60mA 400mOhm 0805 (2012 Metric)
769-MLZ2012E100MT000
10μH Shielded Multilayer Inductor 60mA 400mOhm 0805 (2012 Metric) 769-MLZ2012E100MT000
10μH Shielded Multilayer Inductor 60mA 400mOhm 0805 (2012 Metric)

10μH Shielded Multilayer Inductor 60mA 400mOhm 0805 (2012 Metric)

Supplier's Site
Fixed Inductors - MLZ2012E100MT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLZ2012E100MT000
Fixed Inductors MLZ2012E100MT000
FIXED IND 10UH 60MA 400 MOHM SMD

FIXED IND 10UH 60MA 400 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-MLZ2012E100MT000CT-ND 71-MLZ2012E100MT000 769-MLZ2012E100MT000 MLZ2012E100MT000
Product Name Fixed Inductors SMD 10UH 60MA 400 MOHM Inductor and Choke 10μH Shielded Multilayer Inductor 60mA 400mOhm 0805 (2012 Metric) Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

500uH 600mA Inductor and Choke - 839-DSF-18-0002 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 15 (+/- %)
Lead Style Pin
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-102R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0600 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-R68MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers