TDK-Lambda Americas Inc., High Power Division Inductors, Coils, Chokes - Fixed Inductors MLZ2012DR47DTD25

Description
Win Source Part Number: 1370177-MLZ2012DR47D TD25 Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 59 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: MLZ Package: Tape & Reel Product Status: Active Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 (2012 Metric) Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Ratings: AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.041" (1.05mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 470 nH Current Rating (Amps): 700 mA Current - Saturation (Isat): 550mA Shielding: Shielded DC Resistance (DCR): 180mOhm Inductance Frequency - Test: 25 MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1370177-MLZ2012DR47D TD25 Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 59 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: MLZ Package: Tape & Reel Product Status: Active Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 (2012 Metric) Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Ratings: AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.041" (1.05mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 470 nH Current Rating (Amps): 700 mA Current - Saturation (Isat): 550mA Shielding: Shielded DC Resistance (DCR): 180mOhm Inductance Frequency - Test: 25 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1370177-MLZ2012DR47DTD25 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370177-MLZ2012DR47DTD25
Inductors, Coils, Chokes - Fixed Inductors 1370177-MLZ2012DR47DTD25
Win Source Part Number: 1370177-MLZ2012DR47D TD25 Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 59 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: MLZ Package: Tape & Reel Product Status: Active Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 (2012 Metric) Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Ratings: AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.041" (1.05mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 470 nH Current Rating (Amps): 700 mA Current - Saturation (Isat): 550mA Shielding: Shielded DC Resistance (DCR): 180mOhm Inductance Frequency - Test: 25 MHz

Win Source Part Number: 1370177-MLZ2012DR47DTD25
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 59 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: MLZ
Package: Tape & Reel
Product Status: Active
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805 (2012 Metric)
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Ratings: AEC-Q200
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.041" (1.05mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 470 nH
Current Rating (Amps): 700 mA
Current - Saturation (Isat): 550mA
Shielding: Shielded
DC Resistance (DCR): 180mOhm
Inductance Frequency - Test: 25 MHz

Buy Now Datasheet
700MA 180MOHM Inductor and Choke - 71-MLZ2012DR47DTD25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
700MA 180MOHM Inductor and Choke
71-MLZ2012DR47DTD25
700MA 180MOHM Inductor and Choke 71-MLZ2012DR47DTD25
FIXED IND 470NH 700MA 180MOHM SM Product overview: MLZ2012DR47DTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MA, 180MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 700MA, 180MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ2012DR47DTD25 can be used for catalog matching and distributor lookup.

FIXED IND 470NH 700MA 180MOHM SM Product overview: MLZ2012DR47DTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MA, 180MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 700MA, 180MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ2012DR47DTD25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-173073-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173073-6-ND
Fixed Inductors 445-173073-6-ND
470nH Shielded Multilayer Inductor 700mA 180mOhm 0805 (2012 Metric)

470nH Shielded Multilayer Inductor 700mA 180mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-173073-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173073-2-ND
Fixed Inductors 445-173073-2-ND
470nH Shielded Multilayer Inductor 700mA 180mOhm 0805 (2012 Metric)

470nH Shielded Multilayer Inductor 700mA 180mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-173073-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173073-1-ND
Fixed Inductors 445-173073-1-ND
470nH Shielded Multilayer Inductor 700mA 180mOhm 0805 (2012 Metric)

470nH Shielded Multilayer Inductor 700mA 180mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - MLZ2012DR47DTD25 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLZ2012DR47DTD25
Fixed Inductors MLZ2012DR47DTD25
FIXED IND 470NH 700MA 180MOHM SM

FIXED IND 470NH 700MA 180MOHM SM

Supplier's Site Datasheet
Inductor, Aec-Q200, 0.47Uh, 0805 Rohs Compliant Tdk - 69AH1387 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 0.47Uh, 0805 Rohs Compliant Tdk
69AH1387
Inductor, Aec-Q200, 0.47Uh, 0805 Rohs Compliant Tdk 69AH1387
INDUCTOR, AEC-Q200, 0.47UH, 0805 ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 0.47UH, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1370177-MLZ2012DR47DTD25 71-MLZ2012DR47DTD25 445-173073-6-ND MLZ2012DR47DTD25 69AH1387
Product Name Inductors, Coils, Chokes - Fixed Inductors 700MA 180MOHM Inductor and Choke Fixed Inductors Fixed Inductors Inductor, Aec-Q200, 0.47Uh, 0805 Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Technology Standard; Multilayer Multilayer Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite Ferrite; Ferrite
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data