TDK U.S.A. Corporation Fixed Inductors MLZ2012DR47DT000

Description
470nH Shielded Multilayer Inductor 700mA 180mOhm 0805 (2012 Metric)
Request a Quote Datasheet
Description
470nH Shielded Multilayer Inductor 700mA 180mOhm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-180208-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180208-6-ND
Fixed Inductors 445-180208-6-ND
470nH Shielded Multilayer Inductor 700mA 180mOhm 0805 (2012 Metric)

470nH Shielded Multilayer Inductor 700mA 180mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-180208-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180208-1-ND
Fixed Inductors 445-180208-1-ND
470nH Shielded Multilayer Inductor 700mA 180mOhm 0805 (2012 Metric)

470nH Shielded Multilayer Inductor 700mA 180mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-180208-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180208-2-ND
Fixed Inductors 445-180208-2-ND
470nH Shielded Multilayer Inductor 700mA 180mOhm 0805 (2012 Metric)

470nH Shielded Multilayer Inductor 700mA 180mOhm 0805 (2012 Metric)

Buy Now Datasheet
700MA 180MOHM Inductor and Choke - 71-MLZ2012DR47DT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
700MA 180MOHM Inductor and Choke
71-MLZ2012DR47DT000
700MA 180MOHM Inductor and Choke 71-MLZ2012DR47DT000
FIXED IND 470NH 700MA 180MOHM SM Product overview: MLZ2012DR47DT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MA, 180MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 700MA, 180MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ2012DR47DT000 can be used for catalog matching and distributor lookup.

FIXED IND 470NH 700MA 180MOHM SM Product overview: MLZ2012DR47DT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MA, 180MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 700MA, 180MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ2012DR47DT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount High Frequency Inductor, Mlz Series, 470 Nh, 20%, 0805 [2012 Metric], 105 Mhz Rohs Compliant Tdk - 46W4789 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Mlz Series, 470 Nh, 20%, 0805 [2012 Metric], 105 Mhz Rohs Compliant Tdk
46W4789
Surface Mount High Frequency Inductor, Mlz Series, 470 Nh, 20%, 0805 [2012 Metric], 105 Mhz Rohs Compliant Tdk 46W4789
Surface Mount High Frequency Inductor, MLZ Series, 470 nH, 20%, 0805 [2012 Metric], 105 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, MLZ Series, 470 nH, 20%, 0805 [2012 Metric], 105 MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-180208-6-ND 71-MLZ2012DR47DT000 46W4789
Product Name Fixed Inductors 700MA 180MOHM Inductor and Choke Surface Mount High Frequency Inductor, Mlz Series, 470 Nh, 20%, 0805 [2012 Metric], 105 Mhz Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ferrite Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data