TDK U.S.A. Corporation Fixed Inductors MLZ2012DR22DTD25

Description
220nH Shielded Multilayer Inductor 900mA 130mOhm 0805 (2012 Metric)
Request a Quote Datasheet
Description
220nH Shielded Multilayer Inductor 900mA 130mOhm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-181775-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-181775-2-ND
Fixed Inductors 445-181775-2-ND
220nH Shielded Multilayer Inductor 900mA 130mOhm 0805 (2012 Metric)

220nH Shielded Multilayer Inductor 900mA 130mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-181775-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-181775-6-ND
Fixed Inductors 445-181775-6-ND
220nH Shielded Multilayer Inductor 900mA 130mOhm 0805 (2012 Metric)

220nH Shielded Multilayer Inductor 900mA 130mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-181775-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-181775-1-ND
Fixed Inductors 445-181775-1-ND
220nH Shielded Multilayer Inductor 900mA 130mOhm 0805 (2012 Metric)

220nH Shielded Multilayer Inductor 900mA 130mOhm 0805 (2012 Metric)

Buy Now Datasheet
Multilayer Inductor, 0.22Uh, 0.9A, 0805 Rohs Compliant Tdk - 73AJ8610 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 0.22Uh, 0.9A, 0805 Rohs Compliant Tdk
73AJ8610
Multilayer Inductor, 0.22Uh, 0.9A, 0805 Rohs Compliant Tdk 73AJ8610
MULTILAYER INDUCTOR, 0.22UH, 0.9A, 0805 ROHS COMPLIANT: YES

MULTILAYER INDUCTOR, 0.22UH, 0.9A, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-181775-2-ND 73AJ8610
Product Name Fixed Inductors Multilayer Inductor, 0.22Uh, 0.9A, 0805 Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-3R3MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.3100 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2685JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details