TDK U.S.A. Corporation Fixed Inductors - MLZ2012DR22DT000 MLZ2012DR22DT000

Description
Manufacturer: TDK Corporation Win Source Part Number: 747527-MLZ2012DR22DT 000 Manufacturer Homepage: www.tdk.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 747527-MLZ2012DR22DT 000 Manufacturer Homepage: www.tdk.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - MLZ2012DR22DT000
747527-MLZ2012DR22DT000
Fixed Inductors - MLZ2012DR22DT000 747527-MLZ2012DR22DT000
Manufacturer: TDK Corporation Win Source Part Number: 747527-MLZ2012DR22DT 000 Manufacturer Homepage: www.tdk.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient

Manufacturer: TDK Corporation
Win Source Part Number: 747527-MLZ2012DR22DT000
Manufacturer Homepage: www.tdk.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient

Buy Now
Fixed Inductors - 445-MLZ2012DR22DT000CT-ND - DigiKey
Thief River Falls, MN, United States
220nH Shielded Multilayer Inductor 900mA 130mOhm 0805 (2012 Metric)

220nH Shielded Multilayer Inductor 900mA 130mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLZ2012DR22DT000DKR-ND - DigiKey
Thief River Falls, MN, United States
220nH Shielded Multilayer Inductor 900mA 130mOhm 0805 (2012 Metric)

220nH Shielded Multilayer Inductor 900mA 130mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLZ2012DR22DT000TR-ND - DigiKey
Thief River Falls, MN, United States
220nH Shielded Multilayer Inductor 900mA 130mOhm 0805 (2012 Metric)

220nH Shielded Multilayer Inductor 900mA 130mOhm 0805 (2012 Metric)

Buy Now Datasheet
900MA 130MOHM Inductor and Choke - 71-MLZ2012DR22DT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
900MA 130MOHM Inductor and Choke
71-MLZ2012DR22DT000
900MA 130MOHM Inductor and Choke 71-MLZ2012DR22DT000
FIXED IND 220NH 900MA 130MOHM SM Product overview: MLZ2012DR22DT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900MA, 130MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 900MA, 130MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ2012DR22DT000 can be used for catalog matching and distributor lookup.

FIXED IND 220NH 900MA 130MOHM SM Product overview: MLZ2012DR22DT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900MA, 130MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 900MA, 130MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ2012DR22DT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 747527-MLZ2012DR22DT000 445-MLZ2012DR22DT000CT-ND 71-MLZ2012DR22DT000
Product Name Fixed Inductors - MLZ2012DR22DT000 Fixed Inductors 900MA 130MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer
Core Material Ferrite Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
CMF Series 27 MilliHenry (mH) Inductance Common Mode Inductor - CMF23H-273141 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 27000 microH
View Details
Adjustable Inductors - 1956-JLC04E065TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 101
View Details