TDK-Lambda Americas Inc., High Power Division Inductance Tdk MLZ2012A3R3WT000.

Description
Inductance:3.3µH; DC Resistance Max:0.34ohm; Self Resonant Frequency:-; DC Current Rating:1mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MLZ Series; Inductance Tolerance:± 20%; Inductor Construction:Shielde d RoHS Compliant: Yes
Datasheet
Description
Inductance:3.3µH; DC Resistance Max:0.34ohm; Self Resonant Frequency:-; DC Current Rating:1mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MLZ Series; Inductance Tolerance:± 20%; Inductor Construction:Shielde d RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductance Tdk - 27AC9060 - Newark, An Avnet Company
Chicago, IL, United States
Inductance Tdk
27AC9060
Inductance Tdk 27AC9060
Inductance:3.3µH; DC Resistance Max:0.34ohm; Self Resonant Frequency:-; DC Current Rating:1mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MLZ Series; Inductance Tolerance:± 20%; Inductor Construction:Shielde d RoHS Compliant: Yes

Inductance:3.3µH; DC Resistance Max:0.34ohm; Self Resonant Frequency:-; DC Current Rating:1mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MLZ Series; Inductance Tolerance:± 20%; Inductor Construction:Shielded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 27AC9060
Product Name Inductance Tdk
Inductance Range 3.3 microH
Inductance Tolerance 20 (+/- %)
DCR 0.3400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-11N 026011C-11NXJRW , 026011C-11NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - FIT80-4-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
700uH 4A Inductor and Choke - 839-DFKF-18-0006 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 700 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers