TDK-Lambda Americas Inc., High Power Division Fixed Inductors MLZ2012A3R3WT000

Description
3.3µH Shielded Multilayer Inductor 450mA 340mOhm 0805 (2012 Metric)
Request a Quote Datasheet
Description
3.3µH Shielded Multilayer Inductor 450mA 340mOhm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-6394-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6394-6-ND
Fixed Inductors 445-6394-6-ND
3.3µH Shielded Multilayer Inductor 450mA 340mOhm 0805 (2012 Metric)

3.3µH Shielded Multilayer Inductor 450mA 340mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6394-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6394-1-ND
Fixed Inductors 445-6394-1-ND
3.3µH Shielded Multilayer Inductor 450mA 340mOhm 0805 (2012 Metric)

3.3µH Shielded Multilayer Inductor 450mA 340mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6394-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6394-2-ND
Fixed Inductors 445-6394-2-ND
3.3µH Shielded Multilayer Inductor 450mA 340mOhm 0805 (2012 Metric)

3.3µH Shielded Multilayer Inductor 450mA 340mOhm 0805 (2012 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - MLZ2012A3R3WT000
1077879-MLZ2012A3R3WT000
Fixed Inductors - MLZ2012A3R3WT000 1077879-MLZ2012A3R3WT000
Manufacturer: TDK Corporation Win Source Part Number: 1077879-MLZ2012A3R3W T000 Packaging: Reel - TR Type: Multilayer Current Rating: 450mA Inductance: 3.3μH Height - Seated (Max): 0.041" (1.05mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 200mA Frequency - Self Resonant: 90MHz Frequency - Test: 10MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 442 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0805 (2012 Metric) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient

Manufacturer: TDK Corporation
Win Source Part Number: 1077879-MLZ2012A3R3WT000
Packaging: Reel - TR
Type: Multilayer
Current Rating: 450mA
Inductance: 3.3μH
Height - Seated (Max): 0.041" (1.05mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 200mA
Frequency - Self Resonant: 90MHz
Frequency - Test: 10MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 442 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0805 (2012 Metric)
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
3.3UH 450MA 340MOHM Inductor and Choke - 71-MLZ2012A3R3WT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3UH 450MA 340MOHM Inductor and Choke
71-MLZ2012A3R3WT000
3.3UH 450MA 340MOHM Inductor and Choke 71-MLZ2012A3R3WT000
FIXED IND 3.3UH 450MA 340MOHM SM Product overview: MLZ2012A3R3WT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 450MA, 340MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 450MA, 340MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ2012A3R3WT000 can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 450MA 340MOHM SM Product overview: MLZ2012A3R3WT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 450MA, 340MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 450MA, 340MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ2012A3R3WT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Multilayer, 3.3Uh, 0.45A, 20%; Inductance Tdk - 95AC0085 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Multilayer, 3.3Uh, 0.45A, 20%; Inductance Tdk
95AC0085
Inductor, Multilayer, 3.3Uh, 0.45A, 20%; Inductance Tdk 95AC0085
INDUCTOR, MULTILAYER, 3.3UH, 0.45A, 20%; Inductance:3.3µH; DC Resistance Max:0.442ohm; Self Resonant Frequency:90MHz; DC Current Rating:450mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MLZ Series; Product Length:2mm RoHS Compliant: Yes

INDUCTOR, MULTILAYER, 3.3UH, 0.45A, 20%; Inductance:3.3µH; DC Resistance Max:0.442ohm; Self Resonant Frequency:90MHz; DC Current Rating:450mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MLZ Series; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - MLZ2012A3R3WT000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
MLZ2012A3R3WT000
Fixed Inductors MLZ2012A3R3WT000
FIXED IND 3.3UH 450MA 340MOHM SM

FIXED IND 3.3UH 450MA 340MOHM SM

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
MLZ2012A3R3WT000
Inductors/Coils/Transformers >> Inductors (SMD) MLZ2012A3R3WT000
3.3uH ±20% 200mA 340mΩ 0805 Inductors (SMD) ROHS

3.3uH ±20% 200mA 340mΩ 0805 Inductors (SMD) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 445-6394-6-ND 1077879-MLZ2012A3R3WT000 71-MLZ2012A3R3WT000 95AC0085 MLZ2012A3R3WT000 MLZ2012A3R3WT000
Product Name Fixed Inductors Fixed Inductors - MLZ2012A3R3WT000 3.3UH 450MA 340MOHM Inductor and Choke Inductor, Multilayer, 3.3Uh, 0.45A, 20%; Inductance Tdk Fixed Inductors Inductors/Coils/Transformers >> Inductors (SMD)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Standard; Multilayer Multilayer Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R8M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1359633 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
Standards and Certifications RoHS
View Details